Isolation Amplifier 1 Circuit Differential 8-DIP Gull Wing
Isolation Amplifier 1 Circuit Differential 8-DIP Gull Wing
Isolation Amplifier 1 Circuit Differential 8-DIP Gull Wing
Manufacturer: Broadcom Limited
Win Source Part Number: 016883-HCPL-7800A-50
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 100kHz
Amplifier Type: Isolation
Current - Input Bias: 500nA
Voltage - Input Offset: 300μV
Family Name: HCPL-7800A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-DIP Gull Wing
Supply Voltage - Operating: 4.5 V to 5.5 V
Operating Supply Current: 10.9mA
Channel Output Current: 16mA
Alternative Parts (Cross-Reference): PS8551L4-V-AX; PS8551L4-E3-AX; HCPL-7800A-500; HCPL-7800A-300;
Introduction Date: May 31, 2005
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2027
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs
1-CH Optocoupler, 5V, 100kHz BW, 3.75kV Iso, SMD Product overview: HCPL-7800A-500E from Broadcom is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5V, 100kHz, 3.75kV. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SMD, 5V, 100kHz, 3.75kV, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-HCPL-7800A-500E can be used for catalog matching and distributor lookup.
Isolation Current Amp,T/R+LF
Isolation Current Amp,T/R+LF
IC OPAMP ISOLATION 1 CIRC 8DIPGW
Isolation Amplifier 1 Circuit Differential 8-DIP Gull Wing
IC OPAMP ISOLATION 1 CIRC 8DIPGW
500nA 100kHz 300uV Single SMD-8-6.3mm Isolation Amplifiers ROHS
Optically Isolated Amplifiers 4.5 - 5.5 SV 8 dB
IC OPAMP ISOLATION 1 CIRC 8DIPGW
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | 516-2997-2-ND | 016883-HCPL-7800A-500E | 687-HCPL-7800A-500E | 1743675 | HCPL-7800A-500E | HCPL-7800A-500E | HCPL-7800A-500E | HCPL-7800A-500E | HCPL-7800A-500E | HCPL-7800A-500E |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - HCPL-7800A-500E | SMD 5V 100kHz 3.75kV Operational Amplifier IC | Isolation Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifier/Comparator >> Isolation Amplifiers | Optically Isolated Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers |
| Source Current (IS) | 10.9 milliamps | 10.9 milliamps | 10.9 milliamps | 10.9 milliamps | ||||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||||
| Package Type | 8-SMD, Gull Wing | DIP; 8-DIP Gull Wing | Tape and Reel | DIP; Dip | 8-SMD, Gull Wing | Surface Mount | Surface Mount | |||
| Number of Pins | 8 | |||||||||
| Supply Voltage (VS) | 4.5 to 5.5 volts | 5 volts | 4.5 volts | 4.5 volts |