Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 774576-FHP3430IM14X
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 14-SOIC (0.154", 3.90mm Width)
Number of Circuits: 4
Mounting: SMD
Output Type: Rail-to-Rail
-3db Bandwidth: 170MHz
Amplifier Type: Voltage Feedback
Current - Input Bias: 1.8μA
Voltage - Input Offset: 1mV
Part Status: Obsolete(EOL)
Family Name: FHP3430
Categories: Integrated Circuits (ICs)
Operating Supply Current: 2.5mA
Manufacturer Package: 14-SOIC
Output Current per Channel: 100mA
SR - Slew Rate: 110 V/μs
GBP - Gain Bandwidth Product: 60MHz
Dual Supply Voltage (±): 2.7 V ~ 12 V, ±1.35 V ~ 6 V
Alternative Parts (Cross-Reference): MAX4395ESD/V+T; MAX4395ESD/V; MAX4395ESD/V+; MAX4495ASD-T;
Introduction Date: December 16, 2005
ECCN: EAR99
Country of Origin: China, Malaysia, Philippines, Thailand
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Voltage Feedback Amplifier 4 Circuit Rail-to-Rail 14-SOIC
4-Ch Op Amp, 170MHz BW, 105V/µs SR, SOIC, SM Product overview: FHP3430IM14X from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 170MHz, 105V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 170MHz, 105V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-FHP3430IM14X can be used for catalog matching and distributor lookup.
IC OPAMP VFB 4 CIRCUIT 14SOIC
Voltage Feedback Amplifier 4 Circuit Rail-to-Rail 14-SOIC
IC OPAMP VFB 4 CIRCUIT 14SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 774576-FHP3430IM14X | FHP3430IM14XTR-ND | 687-FHP3430IM14X | FHP3430IM14X | FHP3430IM14X | FHP3430IM14X |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - FHP3430IM14X | Instrumentation, Op Amps, Buffer Amps | 170MHz 105V SOIC Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Source Current (IS) | 2.5 milliamps | 2.5 milliamps | 2.5 milliamps | 2.5 milliamps | ||
| VOS | 1 millivolts | 1 millivolts | ||||
| IBIAS | 1.8 µA | 1.8 µA | ||||
| GBW | 60 MHz | 60 MHz | ||||
| Slew Rate | 110 V/µs | 110 V/µs | 105 V/µs | 110 V/µs | 1.10E-4 V/µs |