The ICL7650S Super Chopper-Stabilized Amplifier offers exceptionally low input offset voltage and is extremely stable with respect to time and temperature. It is a direct replacement for the industry-standard ICL7650 offering improved input offset voltage, lower input offset voltage temperature coefficient, reduced input bias current, and wider common mode voltage range. All improvements are highlighted in bold italics in the Electrical Characteristics section. Critical parameters are guaranteed over the entire commercial temperature range.brbr Intersil's unique CMOS chopper-stabilized amplifier circuitry is user-transparent, virtually eliminating the traditional chopper amplifier problems of intermodulation effects, chopping spikes, and overrange lockup.brbr The chopper amplifier achieves its low offset by comparing the inverting and non-inverting input voltages in a nulling amplifier, nulled by alternate clock phases. Two external capacitors are required to store the correcting potentials on the two amplifier nulling inputs; these are the only external components necessary.brbr The clock oscillator and all the other control circuitry is entirely self-contained. However the 14 lead version includes a provision for the use of an external clock, if required for a particular application. In addition, the ICL7650S is internally compensated for unity-gain operation.
IC OPAMP ZERO-DRIFT 1 CIRC 8DIP Product overview: ICL7650SCPA-1Z from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ICL7650SCPA-1Z can be used for catalog matching and distributor lookup.
Manufacturer: Intersil
Win Source Part Number: 776344-ICL7650SCPA-1
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Package: 8-DIP (0.300", 7.62mm)
Number of Circuits: 1
Amplifier Type: Zero-Drift
Current - Input Bias: 4pA
Voltage - Input Offset: 700μV
Family Name: ICL7650S
Categories: Integrated Circuits (ICs)
Operating Supply Current: 2mA
Manufacturer Package: 8-PDIP
Output Current per Channel: 30mA
SR - Slew Rate: 2.5 V/μs
GBP - Gain Bandwidth Product: 2MHz
Dual Supply Voltage (±): 4.5 V ~ 16 V, ±2.25 V ~ 8 V
Alternative Parts (Cross-Reference): LTC1050MJ8/883; LTC1052CJ8; ICL7650IJA; LTC1052CSW#TRPBF;
Introduction Date: April 05, 1999
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Zero-Drift Amplifier 1 Circuit 8-PDIP
IC OPAMP ZERO-DRIFT 1 CIRC 8DIP
Operational Amplifiers - Op Amps OPAMP SUPER CHOPPER STABILIZED COM
IC OPAMP ZERO-DRIFT 1 CIRC 8DIP
Amplifier; Operational Amplifier; 18 V;2 mA (Typ.); 2 MHz (Typ.); 8 pA (Typ.)
Zero-Drift Amplifier 1 Circuit 8-PDIP
OP AMP, 2MHZ, 2.5V/uS, DIP-8; No. of Amplifiers:1 Amplifier; Bandwidth:2MHz; Slew Rate:2.5V/µs; Supply Voltage Range:4.5V to 16V; Amplifier Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:0°C; Product Range:-; MSL:- RoHS Compliant: Yes
IC, OP AMP, 2MHZ, SUPPER CHOPPER; No. of Amplifiers:1 Amplifier; Bandwidth:2MHz; Slew Rate:2.5V/µs; Supply Voltage Range:4.5V to 16V; Amplifier Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:0°C; Operating Temperature RoHS Compliant: Yes
IC OPAMP ZERO-DRIFT 1 CIRC 8DIP
| Renesas Electronics Corporation | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Allied Electronics, Inc. | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | ICL7650SCPA-1Z | 687-ICL7650SCPA-1Z | 776344-ICL7650SCPA-1Z | ICL7650SCPA-1Z-ND | ICL7650SCPA-1Z | ICL7650SCPA-1Z | ICL7650SCPA-1Z | 70206824 | ICL7650SCPA-1Z | 57K3888 | ICL7650SCPA-1Z |
| Product Name | 2MHz, Super Chopper-Stabilized Operational Amplifier | Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ICL7650SCPA-1Z | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Amplifier; Operational Amplifier; 18 V;2 mA (Typ.); 2 MHz (Typ.); 8 pA (Typ.) | Instrumentation, OP Amps, Buffer Amps | Op Amp, 2Mhz, 2.5V/us, Dip-8; No. Of Amplifiers Renesas | Integrated Circuits (ICs) - Linear - Amplifiers |
| Features | Single-Supply | ||||||||||
| Supply Voltage (VS) | 4.5 to 16 volts | 5 volts | 4.5 volts | 18 volts | 4.5 to 16 volts | 16 volts | |||||
| Source Current (IS) | 2 milliamps | 2 milliamps | 2 milliamps | 2 milliamps | 3.2 milliamps | 2 milliamps | |||||
| VOS | 7.00E-4 millivolts | 0.7000 millivolts | 0.7000 millivolts | 1.00E-3 millivolts | 0.7000 millivolts | ||||||
| IBIAS | 4.00E-6 to 1.00E-5 µA | 4.00E-6 µA | 4.00E-6 µA | 5.00E-6 µA | 4.00E-6 µA |