Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 810664-HFA1130IB96
Packaging: Reel
Mounting Style: SMD
Number of Circuits: 1
-3db Bandwidth: 850MHz
Amplifier Type: Current Feedback
Slew Rate: 2300V/μs
Current - Input Bias: 25μA
Voltage - Input Offset: 2mV
Current - Supply: 21mA
Current - Output / Channel: 60mA
Voltage - Supply, Single/Dual (±): ±4.5V ~ 5.5V
Part Status: Obsolete (End Of Life)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Part Number Series: HFA1130
Current Feedback Amplifier 1 Circuit 8-SOIC
IC OPAMP CFA 1 CIRCUIT 8SOIC Product overview: HFA1130IB96 from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-HFA1130IB96 can be used for catalog matching and distributor lookup.
IC OPAMP CFA 1 CIRCUIT 8SOIC
IC OPAMP CFA 1 CIRCUIT 8SOIC
Current Feedback Amplifier 1 Circuit 8-SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 810664-HFA1130IB96 | HFA1130IB96-ND | 687-HFA1130IB96 | HFA1130IB96 | HFA1130IB96 | HFA1130IB96 |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - HFA1130IB96 | Instrumentation, Op Amps, Buffer Amps | Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Features | Single-Supply | |||||
| Source Current (IS) | 21 milliamps | 21 milliamps | 21 milliamps | 21 milliamps | ||
| VOS | 2 millivolts | 2 millivolts | ||||
| IBIAS | 25 µA | 25 µA | ||||
| Slew Rate | 2300 V/µs | 2300 V/µs | 2300 V/µs | 0.0023 V/µs | 2300 V/µs |