Buffer Amplifier 1 Circuit 20-PLCC (9x9)
IC BUFFER 1 CIRCUIT 20PLCC
Buffer Amplifier 1 Circuit 20-PLCC (9x9)
Buffer Amplifier 1 Circuit 20-PLCC (9x9)
IC BUFFER 1 CIRCUIT 20PLCC
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | HA4P5002-5-ND | HA4P5002-5 | HA4P5002-5 | HA4P5002-5 |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 8.3 milliamps | 8.3 milliamps | 8.3 milliamps | |
| Slew Rate | 1300 V/µs | 1300 V/µs | 0.0013 V/µs | |
| Operating Temperature | 0 to 75 C (32 to 167 F) | 0 to 75 C (32 to 167 F) | 0 to 75 C (32 to 167 F) | |
| Package Type | 20-LCC (J-Lead) | 20-LCC (J-Lead) | 20-LCC (J-Lead) | |
| Number of Pins | 20 |