The HFA1100IP is a high-speed, low-distortion current feedback operational amplifier designed for applications requiring wide bandwidth and fast settling times. It features an impressive -3dB bandwidth of 850MHz and a slew rate of 2300V/µs, making it suitable for high-frequency signal processing tasks. The amplifier operates with a single supply voltage as low as 4.5V and has a temperature range of -40°C to 85°C. This device exhibits low distortion characteristics, with a second harmonic distortion of -56dBc at 30MHz, and offers excellent gain flatness of ±0.14dB at 100MHz. The HFA1100IP can deliver a high output current of 60mA, making it capable of driving various loads effectively. It is available in an 8-lead PDIP package and is RoHS compliant, with options for Pb-free materials. Applications for the HFA1100IP include video switching, pulse and video amplifiers, RF/IF signal processing, and medical imaging systems. Its combination of high performance and versatility makes it a strong candidate for engineers looking for reliable operational amplifiers in demanding environments.
Current Feedback Amplifier 1 Circuit 8-PDIP
IC OPAMP CFA 1 CIRCUIT 8DIP Product overview: HFA1100IP from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-HFA1100IP can be used for catalog matching and distributor lookup.
Operational Amplifier
Current Feedback Amplifier 1 Circuit 8-PDIP
Current Feedback Amplifier 1 Circuit 8-PDIP
IC OPAMP CFA 1 CIRCUIT 8DIP
IC OPAMP CFA 1 CIRCUIT 8DIP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | HFA1100IP-ND | 687-HFA1100IP | HFA1100IP | HFA1100IP | HFA1100IP | HFA1100IP |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Source Current (IS) | 21 milliamps | 21 milliamps | 21 milliamps | |||
| Slew Rate | 2300 V/µs | 2300 V/µs | 2300 V/µs | 0.0023 V/µs | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | DIP; "8-DIP (0.300"", 7.62mm)" | Tube | DIP; PDIP; PDIP8 | DIP; 8-DIP (0.300\", 7.62mm) | Through Hole | |
| Bandwidth | 850 MHz | 850 MHz | 850 MHz |