Dual-Channel High-Voltage Amplifier with
Dual-Channel High-Voltage Amplifier with
Dual-Channel High-Voltage Amplifier with
Win Source Part Number: 1355841-HV56020-V/KX
Category: Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Temperature Range - Operating: 0°C ~ 125°C (TJ)
Fake Threat In the Open Market: 54 pct.
MSL Level: 3 (168 Hours)
Mfr: Microchip Technology
Package: Tray
Product Status: Active
Package / Case: 43-VFQFN Exposed Pad
Supplier Device Package: 43-VQFN (7x7)
Mounting Type: Surface Mount
HTSUS: 8542.33.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Supply: 16.5mA (x2 Channels)
Current - Output / Channel: 40 mA
Number of Circuits: 2
-3db Bandwidth: 124 Hz
Amplifier Type: General Purpose
Slew Rate: 0.09V/µs
Voltage - Input Offset: 1.1 V
Voltage - Supply Span (Min): 50 V
Voltage - Supply Span (Max): 225 V
IC OP AMP 2CH 43-VQFN
DUAL-CHANNEL HIGH-VOLTAGE AMPLIF Product overview: HV56020-V/KXX from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-HV56020-V/KXX can be used for catalog matching and distributor lookup.
General Purpose Amplifier 2 Circuit 43-VQFN (7x7)
DUAL-CHANNEL HIGH-VOLTAGE AMPLIF
| RS Components, Ltd. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Instrumentation Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 2516963 | 1355841-HV56020-V/KXX | 150-HV56020-V/KXX-ND | 687-HV56020-V/KXX | HV56020-V/KXX | HV56020-V/KXX |
| Product Name | Instrumentation Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, Op Amps, Buffer Amps | Dual Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| RoHS Compliant | RoHS | |||||
| Operating Temperature | 0 C (32 F) | 0 to 125 C (32 to 257 F) | 0 to 125 C (32 to 257 F) | 0 C (32 F) | 0 to 125 C (32 to 257 F) | |
| Package Type | VQFN | 43-VFQFN Exposed Pad | 43-VFQFN Exposed Pad | Tray | 43-VFQFN Exposed Pad | Surface Mount |
| Source Current (IS) | 16.5 milliamps | 16.5 milliamps | 16.5 milliamps | |||
| VOS | 1100 millivolts | 1100 millivolts |