The ICL7612DCBAZ-T is a low power CMOS operational amplifier designed for high performance in applications requiring low supply voltages and minimal power dissipation. It operates within a supply voltage range of ±1V to ±8V and can be powered by a single lithium cell. The amplifier features a unique quiescent current programming pin that allows for standby current settings of 1mA, 100µA, or 10µA, achieving power consumption as low as 20µW. This device boasts an extremely low input current of 1pA and an input noise current of 0.01pA/,àöHz, making it suitable for high source impedance applications. The input impedance is rated at 1012Ω, and the output swing can reach within a few millivolts of the supply voltages. The ICL7612DCBAZ-T also provides excellent AC performance with a slew rate of 1.6V/µs and a unity gain bandwidth of 1MHz at 1mA quiescent current. The operational amplifier is internally protected against input and output short circuits, enhancing its reliability in various applications. It is suitable for use in portable instruments, medical devices, and high-density packaging designs. The product is available in an 8-lead SOIC package and is RoHS compliant.
The ICL761X series is a family of CMOS operational amplifiers. These devices provide the designer with high performance operation at low supply voltages and selectable quiescent currents, and are an ideal design tool when ultra low input current and low power dissipation are desired.brbr The basic amplifier will operate at supply voltages ranging from ±1V to ±8V, and may be operated from a single Lithium cell.brbr A unique quiescent current programming pin allows setting of standby current to 1mA, 100µA, or 10µA, with no external components. This results in power consumption as low as 20µW. The output swing ranges to within a few millivolts of the supply voltages.brbr Of particular significance is the extremely low (1pA) input current, input noise current of 0.01pA/√Hz, and 1012? input impedance. These features optimize performance in very high source impedance applications.brbr The inputs are internally protected. Outputs are fully protected against short circuits to ground or to either supply. AC performance is excellent, with a slew rate of 1.6V/µs, and unity gain bandwidth of 1MHz at IQ = 1mA.brbr Because of the low power dissipation, junction temperature rise and drift are quite low. Applications utilizing these features may include stable instruments, extended life designs, or high density packages.
IC OPAMP GP 1 CIRCUIT 8SOIC Product overview: ICL7612DCBAZ-T from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ICL7612DCBAZ-T can be used for catalog matching and distributor lookup.
Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1183330-ICL7612DCBAZ
Packaging: Tape and Reel
Mounting Style: SMD
Supply Current: 1mA
Amplifier Type: General Purpose
Slew Rate: 1.6V/μs
Gain Bandwidth Product: 1.4MHz
Current - Input Bias: 1pA
Voltage - Input Offset: 15mV
Current - Output / Channel: 40mA
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.intersil.com/cda
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Family Part Number: ICL7612
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 2V ~ 16V, ±1V ~ 8V
General Purpose Amplifier 1 Circuit 8-SOIC
General Purpose Amplifier 1 Circuit 8-SOIC
General Purpose Amplifier 1 Circuit 8-SOIC
General Purpose Amplifier 1 Circuit 8-SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC
Operational Amplifiers - Op Amps W/ANNEAL OPAMP 44KHZ LWBIAS 0 05NA COM
OP-AMP, 1.4MHZ, 1.6V/US, SOIC-8; No. of Amplifiers:1 Amplifier; Bandwidth:1.4MHz; Slew Rate:1.6V/µs; Supply Voltage Range:± 1V to ± 8V, 2V to 16V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:0°C; OperatingRoHS Compliant: Yes
IC OPAMP GP 1 CIRCUIT 8SOIC
| Renesas Electronics Corporation | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | ICL7612DCBAZ-T | 687-ICL7612DCBAZ-T | 1183330-ICL7612DCBAZ-T | 20-ICL7612DCBAZ-TTR-ND | ICL7612DCBAZ-T | ICL7612DCBAZ-T | ICL7612DCBAZ-T | ICL7612DCBAZ-T | 05AC8438 | ICL7612DCBAZ-T |
| Product Name | 1.4MHz, Low Power CMOS Operational Amplifiers | Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ICL7612DCBAZ-T | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Op-Amp, 1.4Mhz, 1.6V/us, Soic-8; No. Of Amplifiers Renesas | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Features | Rail-Rail-Out; Rail-Rail-In; Single-Supply | Single-Supply | ||||||||
| Supply Voltage (VS) | 2 to 16 volts | 3 volts | 2 to 16 volts | 2 volts | 2 volts | |||||
| Source Current (IS) | 0.0150 milliamps | 1 milliamps | 1 milliamps | 1 milliamps | 1 milliamps | |||||
| VOS | 4 millivolts | 15 millivolts | 15 millivolts | 15 millivolts | ||||||
| IBIAS | 1.00E-6 to 5.00E-5 µA | 1.00E-6 µA | 1.00E-6 µA | 1.00E-6 µA |