Broadcom Inc. SMD 5V 100kHz 3.75kV Operational Amplifier IC HCPL-7800A-300E

Description
1-CH Isolation Optocoupler, 5V, 100kHz BW, 3.75kV Iso, SMD Product overview: HCPL-7800A-300E from Broadcom is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5V, 100kHz, 3.75kV. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SMD, 5V, 100kHz, 3.75kV, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-HCPL-7800A-300E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1-CH Isolation Optocoupler, 5V, 100kHz BW, 3.75kV Iso, SMD Product overview: HCPL-7800A-300E from Broadcom is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5V, 100kHz, 3.75kV. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SMD, 5V, 100kHz, 3.75kV, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-HCPL-7800A-300E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 5V 100kHz 3.75kV Operational Amplifier IC
687-HCPL-7800A-300E
SMD 5V 100kHz 3.75kV Operational Amplifier IC 687-HCPL-7800A-300E
1-CH Isolation Optocoupler, 5V, 100kHz BW, 3.75kV Iso, SMD Product overview: HCPL-7800A-300E from Broadcom is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5V, 100kHz, 3.75kV. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SMD, 5V, 100kHz, 3.75kV, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-HCPL-7800A-300E can be used for catalog matching and distributor lookup.

1-CH Isolation Optocoupler, 5V, 100kHz BW, 3.75kV Iso, SMD Product overview: HCPL-7800A-300E from Broadcom is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5V, 100kHz, 3.75kV. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SMD, 5V, 100kHz, 3.75kV, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-HCPL-7800A-300E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 516-1553-5-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
516-1553-5-ND
Instrumentation, Op Amps, Buffer Amps 516-1553-5-ND
Isolation Amplifier 1 Circuit 8-DIP Gull Wing

Isolation Amplifier 1 Circuit 8-DIP Gull Wing

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - HCPL-7800A-300E - 040460-HCPL-7800A-300E - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - HCPL-7800A-300E
040460-HCPL-7800A-300E
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - HCPL-7800A-300E 040460-HCPL-7800A-300E
Manufacturer: Broadcom Limited Win Source Part Number: 040460-HCPL-7800A-30 0E Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) -3db Bandwidth: 100kHz Amplifier Type: Isolation Current - Input Bias: 500nA Voltage - Input Offset: 300μV Family Name: HCPL-7800A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-DIP Gull Wing Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 10.9mA Channel Output Current: 16mA Alternative Parts (Cross-Reference): PS8551L4-E3-AX; PS8551L4-V-AX; HCPL-7800A-300; Introduction Date: May 31, 2005 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2022 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 50

Manufacturer: Broadcom Limited
Win Source Part Number: 040460-HCPL-7800A-300E
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 100kHz
Amplifier Type: Isolation
Current - Input Bias: 500nA
Voltage - Input Offset: 300μV
Family Name: HCPL-7800A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-DIP Gull Wing
Supply Voltage - Operating: 4.5 V to 5.5 V
Operating Supply Current: 10.9mA
Channel Output Current: 16mA
Alternative Parts (Cross-Reference): PS8551L4-E3-AX; PS8551L4-V-AX; HCPL-7800A-300;
Introduction Date: May 31, 2005
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2022
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 50

Buy Now Datasheet
Isolation Amplifiers - 450903 - RS Components, Ltd.
Corby, Northants, United Kingdom
Isolation Amplifiers
450903
Isolation Amplifiers 450903
Isolation Current Amp,SMD,HCPL-7800A-3 00

Isolation Current Amp,SMD,HCPL-7800A-300

Supplier's Site
Isolation Amplifiers - 9225665 - RS Components, Ltd.
Corby, Northants, United Kingdom
Isolation Amplifiers
9225665
Isolation Amplifiers 9225665
Isolation Current Amp,SMD,HCPL-7800A-3 00

Isolation Current Amp,SMD,HCPL-7800A-300

Supplier's Site
Isolation Amplifiers - 450903P - RS Components, Ltd.
Corby, Northants, United Kingdom
Isolation Amplifiers
450903P
Isolation Amplifiers 450903P
Isolation Current Amp,SMD,HCPL-7800A-3 00

Isolation Current Amp,SMD,HCPL-7800A-300

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - HCPL-7800A-300E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
HCPL-7800A-300E
Instrumentation, OP Amps, Buffer Amps HCPL-7800A-300E
Isolation Amplifier 1 Circuit 8-DIP Gull Wing

Isolation Amplifier 1 Circuit 8-DIP Gull Wing

Buy Now Datasheet
Sheung Wan, Hong Kong
Optically Isolated Amplifiers
HCPL-7800A-300E
Optically Isolated Amplifiers HCPL-7800A-300E
Optically Isolated Amplifiers 4.5 - 5.5 SV 8 dB

Optically Isolated Amplifiers 4.5 - 5.5 SV 8 dB

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - HCPL-7800A-300E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
HCPL-7800A-300E
Integrated Circuits (ICs) - Linear - Amplifiers HCPL-7800A-300E
IC OPAMP ISOLATION 1 CIRC 8DIPGW

IC OPAMP ISOLATION 1 CIRC 8DIPGW

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - HCPL-7800A-300E - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
HCPL-7800A-300E
Instrumentation, OP Amps, Buffer Amps HCPL-7800A-300E
IC OPAMP ISOLATION 1 CIRC 8DIPGW

IC OPAMP ISOLATION 1 CIRC 8DIPGW

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - HCPL-7800A-300E - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
HCPL-7800A-300E
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps HCPL-7800A-300E
IC OPAMP ISOLATION 1 CIRC 8DIPGW

IC OPAMP ISOLATION 1 CIRC 8DIPGW

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 687-HCPL-7800A-300E 516-1553-5-ND 040460-HCPL-7800A-300E 450903 450903P HCPL-7800A-300E HCPL-7800A-300E HCPL-7800A-300E HCPL-7800A-300E HCPL-7800A-300E
Product Name SMD 5V 100kHz 3.75kV Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - HCPL-7800A-300E Isolation Amplifiers Isolation Amplifiers Instrumentation, OP Amps, Buffer Amps Optically Isolated Amplifiers Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS
Supply Voltage (VS) 5 volts 4.5 to 5.5 volts 4.5 volts 4.5 volts
Bandwidth 0.1000 MHz 0.1000 MHz 0.1000 MHz 0.1000 MHz
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type Rail/Tube 8-SMD, Gull Wing DIP; 8-DIP Gull Wing DIP; PDIP; Pdip smd DIP; DIP-8 8-SMD, Gull Wing Surface Mount Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-8964401PA - Lingto Electronic Limited
Specs
Source Current (IS) 6.5 milliamps
Bandwidth 60 MHz
View Details
TLV2462M Dual Low-Power, Rail-to-Rail Input/Output Operational Amplifier - 5962-0051205QPA - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 6 volts
VOS 2 millivolts
Quiescent Current (IQ) 575 microamps
View Details
4 suppliers
Op Amps - 2484289P - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOP; SOP-8
Number of Pins 8
View Details