The ICL761X series is a family of CMOS operational amplifiers. These devices provide the designer with high performance operation at low supply voltages and selectable quiescent currents, and are an ideal design tool when ultra low input current and low power dissipation are desired.brbr The basic amplifier will operate at supply voltages ranging from ±1V to ±8V, and may be operated from a single Lithium cell.brbr A unique quiescent current programming pin allows setting of standby current to 1mA, 100µA, or 10µA, with no external components. This results in power consumption as low as 20µW. The output swing ranges to within a few millivolts of the supply voltages.brbr Of particular significance is the extremely low (1pA) input current, input noise current of 0.01pA/√Hz, and 1012? input impedance. These features optimize performance in very high source impedance applications.brbr The inputs are internally protected. Outputs are fully protected against short circuits to ground or to either supply. AC performance is excellent, with a slew rate of 1.6V/µs, and unity gain bandwidth of 1MHz at IQ = 1mA.brbr Because of the low power dissipation, junction temperature rise and drift are quite low. Applications utilizing these features may include stable instruments, extended life designs, or high density packages.
IC OPAMP GP 1 CIRCUIT 8DIP Product overview: ICL7611DCPAZ from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ICL7611DCPAZ can be used for catalog matching and distributor lookup.
General Purpose Amplifier 1 Circuit 8-PDIP
Manufacturer: Intersil
Win Source Part Number: 126834-ICL7611DCPAZ
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: Through Hole
Amplifier Type: General Purpose
Slew Rate: 1.6 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 15mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 2 V to 16 V, ±1 V to 8 V
Operating Supply Current: 1mA
Channel Output Current: 40mA
Gain Bandwidth Product (GBP): 1.4MHz
Alternative Parts (Cross-Reference): TLC2654CP; CA3130E; ICL7611DCPAZ; CA3160EZ;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
IC OPAMP GP 1 CIRCUIT 8DIP
OPAMP, 1.4MHZ, 0 TO 70DEGC; No. of Amplifiers:1 Amplifier; Bandwidth:1.4MHz; Slew Rate:1.6V/µs; Supply Voltage Range:± 1V to ± 8V; Amplifier Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:0°C; Product Range:- RoHS Compliant: Yes
General Purpose Amplifier 1 Circuit 8-PDIP
Operational Amplifiers - Op Amps W/ANNEAL OPAMP 44KHZ LWBIAS 0 05NA COM
IC OPAMP GP 1 CIRCUIT 8DIP
| Renesas Electronics Corporation | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | ICL7611DCPAZ | 687-ICL7611DCPAZ | ICL7611DCPAZ-ND | 126834-ICL7611DCPAZ | 9215484 | 9215484P | ICL7611DCPAZ | 92K0559 | ICL7611DCPAZ | ICL7611DCPAZ | ICL7611DCPAZ |
| Product Name | 1.4MHz, Low Power CMOS Operational Amplifiers | Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ICL7611DCPAZ | Op Amps | Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Opamp, 1.4Mhz, 0 To 70Degc; No. Of Amplifiers Renesas | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Features | Single-Supply | ||||||||||
| Supply Voltage (VS) | 2 to 16 volts | 3 volts | 2 to 16 volts | 16 volts | |||||||
| Source Current (IS) | 0.0100 milliamps | 1 milliamps | 1 milliamps | 1 milliamps | 1 milliamps | ||||||
| VOS | 4 millivolts | 15 millivolts | 15 millivolts | ||||||||
| IBIAS | 1.00E-6 to 5.00E-5 µA | 1.00E-6 µA | 1.00E-6 µA |