Isolation Amplifier 1 Circuit 16-SO
Manufacturer: Broadcom Limited
Win Source Part Number: 067927-HCPL-788J
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 30kHz
Amplifier Type: Isolation
Voltage - Input Offset: 3mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SO
Supply Voltage - Operating: 4.5 V to 5.5 V
Operating Supply Current: 20mA
Channel Output Current: 20mA
Alternative Parts (Cross-Reference): HCPL-788J-500E; HCPL-788J#500; HCPL-788J-500; HCPL-788J;
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 45
Isolation Optocoupler, 5V, 30kHz, SOIC, 3.75kV Product overview: HCPL-788J from Broadcom is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 30kHz, 3.75kV, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 5V, 30kHz, 3.75kV, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-HCPL-788J can be used for catalog matching and distributor lookup.
IC OPAMP ISOLATION 1 CIRC 16SO
Optically Isolated Amplifiers 4.5 - 5.5 SV
Isolation Amplifier 1 Circuit 16-SO
IC OPAMP ISOLATION 1 CIRC 16SO
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 516-1145-5-ND | 067927-HCPL-788J | 687-HCPL-788J | HCPL-788J | HCPL-788J | HCPL-788J | HCPL-788J |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - HCPL-788J | 5V 30kHz 3.75kV SOIC Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Optically Isolated Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 20 milliamps | 20 milliamps | 20 milliamps | 20 milliamps | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | SOIC; "16-SOIC (0.295"", 7.50mm Width)" | 16-SO | Rail/Tube | 30 kHz | SOIC; 16-SOIC (0.295\", 7.50mm Width) | ||
| Supply Voltage (VS) | 4.5 to 5.5 volts | 5 volts |