IC OPAMP GP 2 CIRCUIT 43VQFN Product overview: HV56020T-V/KXX from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-HV56020T-V/KXX can be used for catalog matching and distributor lookup.
General Purpose Amplifier 2 Circuit 43-VQFN (7x7)
General Purpose Amplifier 2 Circuit 43-VQFN (7x7)
General Purpose Amplifier 2 Circuit 43-VQFN (7x7)
Win Source Part Number: 1342708-HV56020T-V/K
Category: Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tape & Reel
Number of Circuits: 2
Standard Package: 3,000
-3db Bandwidth: 124 Hz
Amplifier Type: General Purpose
Slew Rate: 0.09V/µs
Voltage - Input Offset: 1.1 V
Mounting Type: Surface Mount
Package / Case: 43-VFQFN Exposed Pad
Supplier Device Package: 43-VQFN (7x7)
Temperature Range - Operating: 0°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Microchip Technology
Base Product Number: HV56020
Voltage - Supply Span (Min): 6 V
Voltage - Supply Span (Max): 7 V
OPAMP, 124HZ, -0 TO 125DEGC; No. of Amplifiers:2 Amplifier; Bandwidth:124Hz; Slew Rate:0.09V/µs; Supply Voltage Range:6V to 7V; Amplifier Case Style:VQFN-EP; No. of Pins:43Pins; Operating Temperature Min:0°C; Product Range:- RoHS Compliant: Yes
IC OPAMP GP 2 CIRCUIT 43VQFN
General Purpose Amplifier 2 Circuit 43-VQFN (7x7)
IC OPAMP GP 2 CIRCUIT 43VQFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-HV56020T-V/KXX | 150-HV56020T-V/KXXDKR-ND | 1342708-HV56020T-V/KXX | 68AH3732 | HV56020T-V/KXX | HV56020T-V/KXX | HV56020T-V/KXX |
| Product Name | Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Opamp, 124Hz, -0 To 125Degc; No. Of Amplifiers Microchip | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | |||||
| Supply Voltage (VS) | 6 to 7 volts | 6 volts | |||||
| Slew Rate | 0.0900 V/µs | 0.0900 V/µs | 0.0900 V/µs | 9.00E-8 V/µs | 0.0900 V/µs | ||
| Bandwidth | 1.24E-4 MHz | 1.24E-4 MHz | 1.24E-4 MHz | 1.24E-4 MHz | |||
| Operating Temperature | 0 C (32 F) | 0 to 125 C (32 to 257 F) | 0 to 125 C (32 to 257 F) | 0 to 125 C (32 to 257 F) |