Isolation Amplifier 1 Circuit 8-DIP Gull Wing
Isolation Amplifier 1 Circuit 8-DIP Gull Wing
Isolation Amplifier 1 Circuit 8-DIP Gull Wing
Manufacturer: Broadcom Limited
Win Source Part Number: 086998-HCPL-7800-500
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 100kHz
Amplifier Type: Isolation
Current - Input Bias: 500nA
Voltage - Input Offset: 300μV
Family Name: HCPL-7800
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-DIP Gull Wing
Supply Voltage - Operating: 4.5 V to 5.5 V
Operating Supply Current: 10.9mA
Channel Output Current: 16mA
Alternative Parts (Cross-Reference): PS8551L4-E3-AX; PS8551L4-V-AX; HCPL-7800-300;
Introduction Date: October 27, 2004
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2022
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs
1-CH Isolation Optocoupler, 5V, 3.75kV, 100kHz, SMD Product overview: HCPL-7800-500E from Broadcom is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5V, 3.75kV, 100kHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SMD, 5V, 3.75kV, 100kHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-HCPL-7800-500E can be used for catalog matching and distributor lookup.
IC OPAMP ISOLATION 1 CIRC 8DIPGW
500nA 100kHz 300uV Single SMD-8P Isolation Amplifiers ROHS
IC OPAMP ISOLATION 1 CIRC 8DIPGW
Optically Isolated Amplifiers 4.5 - 5.5 SV 8 dB
Isolation Amplifier 1 Circuit 8-DIP Gull Wing
IC OPAMP ISOLATION 1 CIRC 8DIPGW
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 516-4063-6-ND | 086998-HCPL-7800-500E | 687-HCPL-7800-500E | HCPL-7800-500E | HCPL-7800-500E | HCPL-7800-500E | HCPL-7800-500E | HCPL-7800-500E | HCPL-7800-500E |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - HCPL-7800-500E | SMD 5V 3.75kV 100kHz Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifier/Comparator >> Isolation Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Optically Isolated Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 10.9 milliamps | 10.9 milliamps | 10.9 milliamps | 10.9 milliamps | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||
| Package Type | 8-SMD, Gull Wing | DIP; 8-DIP Gull Wing | Tape and Reel | Surface Mount | 8-SMD, Gull Wing | Surface Mount | |||
| Number of Pins | 8 | ||||||||
| Supply Voltage (VS) | 4.5 to 5.5 volts | 5 volts | 4.5 volts | 4.5 volts |