Win Source Part Number: 1352928-HV264TS-G
Category: Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Mfr: Microchip Technology
Package: Tape & Reel
Product Status: Active
Package / Case: 24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 24-TSSOP
Base Product Number: HV264
Mounting Type: Surface Mount
HTSUS: 8542.33.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Output / Channel: 3 mA
Number of Circuits: 4
-3db Bandwidth: 25 kHz
Amplifier Type: General Purpose
Slew Rate: 9V/µs
Voltage - Supply Span (Min): 4.5 V
Voltage - Supply Span (Max): 225 V
General Purpose Amplifier 4 Circuit 24-TSSOP
General Purpose Amplifier 4 Circuit 24-TSSOP
General Purpose Amplifier 4 Circuit 24-TSSOP
IC OPAMP GP 4 CIRCUIT 24TSSOP Product overview: HV264TS-G from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-HV264TS-G can be used for catalog matching and distributor lookup.
General Purpose Amplifier 4 Circuit 24-TSSOP
IC OPAMP GP 4 CIRCUIT 24TSSOP
Operational Amplifiers - Op Amps Quad High Voltage Amplifier Array IC
IC OPAMP GP 4 CIRCUIT 24TSSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1352928-HV264TS-G | 150-HV264TS-GDKR-ND | 687-HV264TS-G | HV264TS-G | HV264TS-G | HV264TS-G | HV264TS-G |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, Op Amps, Buffer Amps | Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Slew Rate | 9 V/µs | 9 V/µs | 9 V/µs | 9 V/µs | 9.00E-6 V/µs | ||
| Bandwidth | 0.0250 MHz | 0.0250 MHz | 0.0250 MHz | 0.0250 MHz | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | 24-TSSOP (0.173", 4.40mm Width) | TSSOP; "24-TSSOP (0.173"", 4.40mm Width)" | Tape & Reel (TR) | SSOP; SOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width) | Surface Mount |