IC SAMPL/HOLD 1 CIRCUIT 8SOIC Product overview: HA5351IB from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-HA5351IB can be used for catalog matching and distributor lookup.
Sample and Hold Amplifier 1 Circuit 8-SOIC
Sample and Hold Amplifier 1 Circuit 8-SOIC
Sample and Hold Amplifier 1 Circuit 8-SOIC
IC SAMPL/HOLD 1 CIRCUIT 8SOIC
IC SAMPL/HOLD 1 CIRCUIT 8SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-HA5351IB | HA5351IB-ND | HA5351IB | HA5351IB | HA5351IB |
| Product Name | Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Slew Rate | 105 V/µs | 105 V/µs | 105 V/µs | 1.05E-4 V/µs | |
| Bandwidth | 40 MHz | 40 MHz | 40 MHz | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | Tube | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC (0.154\", 3.90mm Width) | 8-SOIC (0.154, 3.90mm Width) | |
| Source Current (IS) | 20 milliamps | 20 milliamps | 20 milliamps |