Manufacturer: Renesas Electronics America
Win Source Part Number: 920179-HFA1110IB
Operating Temperature Range: -40°C ~ 85°C
Features: Buffer Amplifier 1 Circuit - 8-SOIC
Package: Tube
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: HFA1110
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 98
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Buffer Amplifier, 1 Func, BIPolar, PDSO8
Buffer Amplifier 1 Circuit 8-SOIC
IC BUFFER 1 CIRCUIT 8SOIC Product overview: HFA1110IB from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-HFA1110IB can be used for catalog matching and distributor lookup.
Buffer Amplifier 1 Circuit 8-SOIC
Buffer Amplifier 1 Circuit 8-SOIC
IC BUFFER 1 CIRCUIT 8SOIC
IC BUFFER 1 CIRCUIT 8SOIC
| Win Source Electronics | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 920179-HFA1110IB | HFA1110IB | HFA1110IB-ND | 687-HFA1110IB | HFA1110IB | HFA1110IB | HFA1110IB |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - HFA1110IB | Instrumentation, Op Amps, Buffer Amps | Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | SOIC; 8-SOIC | SOIC; SOIC8 | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Tube | SOIC; 8-SOIC (0.154\", 3.90mm Width) | Surface Mount | |
| Life Cycle Stage | Obsolete | Removed; Obsolete | Removed | ||||
| Source Current (IS) | 21 milliamps | 21 milliamps | 21 milliamps | ||||
| Slew Rate | 1300 V/µs | 1300 V/µs | 1300 V/µs | 0.0013 V/µs |