Video Amplifier, 1 Channel(s), 4 Func, PDSO14
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Manufacturer: Intersil
Win Source Part Number: 134437-EL8401IS
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 200MHz
Amplifier Type: Voltage Feedback
Slew Rate: 200 V/μs
Current - Input Bias: 1.6μA
Voltage - Input Offset: 800μV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 3 V to 5 V, ±1.5 V to 2.5 V
Operating Supply Current: 2mA
Channel Output Current: 65mA
Gain Bandwidth Product (GBP): 100MHz
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
IC OPAMP GP 4 CIRCUIT 14SOIC Product overview: EL8401IS from Elantec is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL8401IS can be used for catalog matching and distributor lookup.
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
IC OPAMP GP 4 CIRCUIT 14SOIC
IC OPAMP VFB 100MHZ RRO 14SOIC
IC OPAMP GP 4 CIRCUIT 14SOIC
| Rochester Electronics | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | EL8401IS | EL8401IS-ND | 134437-EL8401IS | 687-EL8401IS | EL8401IS | EL8401IS | 391-EL8401IS | EL8401IS |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL8401IS | Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | IC OPAMP VFB 100MHZ RRO 14SOIC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Package Type | SOIC; SOIC8 | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | SOIC; 14-SOIC | Tube | SOIC; 14-SOIC (0.154\", 3.90mm Width) | Surface Mount | SOIC; SOIC | |
| Life Cycle Stage | Obsolete | Obsolete(EOL) | Removed; Obsolete | Removed | ||||
| Features | Rail-Rail-Out | |||||||
| Source Current (IS) | 2 milliamps | 2 milliamps | 2 milliamps | 2 milliamps | ||||
| Slew Rate | 200 V/µs | 200 V/µs | 200 V/µs | 200 V/µs | 2.00E-4 V/µs |