Renesas Electronics Corporation 500MHz Rail-to-Rail Amplifier EL8302IUZ

Description
The EL8302 represents a triple rail-to-rail amplifier with a - 3dB bandwidth of 500MHz and slew rate of 600V/µs. Running off a very low supply current of 5.6mA per channel, the EL8302 also features inputs that go to 0.15V below the VsubS/sub- rail.brbr The EL8302 includes a fast-acting disable/power-down circuit. With a 25ns disable and a 200ns enable, the EL8302 is ideal for multiplexing applications.brbr The EL8302 is designed for a number of general purpose video, communication, instrumentation, and industrial applications. The EL8302 is available in an 16-pin SO and 16-pin QSOP packages and is specified for operation over the -40°C to +85°C temperature range.
Request a Quote Datasheet
Description
The EL8302 represents a triple rail-to-rail amplifier with a - 3dB bandwidth of 500MHz and slew rate of 600V/µs. Running off a very low supply current of 5.6mA per channel, the EL8302 also features inputs that go to 0.15V below the VsubS/sub- rail.brbr The EL8302 includes a fast-acting disable/power-down circuit. With a 25ns disable and a 200ns enable, the EL8302 is ideal for multiplexing applications.brbr The EL8302 is designed for a number of general purpose video, communication, instrumentation, and industrial applications. The EL8302 is available in an 16-pin SO and 16-pin QSOP packages and is specified for operation over the -40°C to +85°C temperature range.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
500MHz Rail-to-Rail Amplifier - EL8302IUZ - Renesas Electronics Corporation
Milpitas, CA, USA
500MHz Rail-to-Rail Amplifier
EL8302IUZ
500MHz Rail-to-Rail Amplifier EL8302IUZ
The EL8302 represents a triple rail-to-rail amplifier with a - 3dB bandwidth of 500MHz and slew rate of 600V/µs. Running off a very low supply current of 5.6mA per channel, the EL8302 also features inputs that go to 0.15V below the VsubS/sub- rail.brbr The EL8302 includes a fast-acting disable/power-down circuit. With a 25ns disable and a 200ns enable, the EL8302 is ideal for multiplexing applications.brbr The EL8302 is designed for a number of general purpose video, communication, instrumentation, and industrial applications. The EL8302 is available in an 16-pin SO and 16-pin QSOP packages and is specified for operation over the -40°C to +85°C temperature range.

The EL8302 represents a triple rail-to-rail amplifier with a - 3dB bandwidth of 500MHz and slew rate of 600V/µs. Running off a very low supply current of 5.6mA per channel, the EL8302 also features inputs that go to 0.15V below the VsubS/sub- rail.brbr The EL8302 includes a fast-acting disable/power-down circuit. With a 25ns disable and a 200ns enable, the EL8302 is ideal for multiplexing applications.brbr The EL8302 is designed for a number of general purpose video, communication, instrumentation, and industrial applications. The EL8302 is available in an 16-pin SO and 16-pin QSOP packages and is specified for operation over the -40°C to +85°C temperature range.

Supplier's Site Datasheet
Singapore, Singapore
Operational Amplifier IC
687-EL8302IUZ
Operational Amplifier IC 687-EL8302IUZ
IC OPAMP GP 3 CIRCUIT 16QSOP Product overview: EL8302IUZ from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL8302IUZ can be used for catalog matching and distributor lookup.

IC OPAMP GP 3 CIRCUIT 16QSOP Product overview: EL8302IUZ from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL8302IUZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - EL8302IUZ-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
EL8302IUZ-ND
Instrumentation, Op Amps, Buffer Amps EL8302IUZ-ND
General Purpose Amplifier 3 Circuit Rail-to-Rail 16-QSOP

General Purpose Amplifier 3 Circuit Rail-to-Rail 16-QSOP

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL8302IUZ - 1171508-EL8302IUZ - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL8302IUZ
1171508-EL8302IUZ
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL8302IUZ 1171508-EL8302IUZ
Manufacturer: Intersil Corporation Win Source Part Number: 1171508-EL8302IUZ Manufacturer Homepage: www.intersil.com/cda /home Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Intersil Corporation
Win Source Part Number: 1171508-EL8302IUZ
Manufacturer Homepage: www.intersil.com/cda/home
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now
Sheung Wan, Hong Kong
High Speed Operational Amplifiers
EL8302IUZ
High Speed Operational Amplifiers EL8302IUZ
High Speed Operational Amplifiers EL8302IUZ TRPL 500 MHZ RAIL-TO-RAIL AMP

High Speed Operational Amplifiers EL8302IUZ TRPL 500 MHZ RAIL-TO-RAIL AMP

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - EL8302IUZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
EL8302IUZ
Integrated Circuits (ICs) - Linear - Amplifiers EL8302IUZ
IC OPAMP GP 3 CIRCUIT 16QSOP

IC OPAMP GP 3 CIRCUIT 16QSOP

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - EL8302IUZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
EL8302IUZ
Instrumentation, OP Amps, Buffer Amps EL8302IUZ
General Purpose Amplifier 3 Circuit Rail-to-Rail 16-QSOP

General Purpose Amplifier 3 Circuit Rail-to-Rail 16-QSOP

Buy Now Datasheet
Ic, Op Amp, 500Mhz, 600V/ Us, Qsop-16; No. Of Amplifiers Renesas - 11J8625 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Op Amp, 500Mhz, 600V/ Us, Qsop-16; No. Of Amplifiers Renesas
11J8625
Ic, Op Amp, 500Mhz, 600V/ Us, Qsop-16; No. Of Amplifiers Renesas 11J8625
IC, OP AMP, 500MHZ, 600V/ us, QSOP-16; No. of Amplifiers:3 Amplifier; Bandwidth:500MHz; Slew Rate:600V/µs; Supply Voltage Range:3V to 5.5V; Amplifier Case Style:QSOP; No. of Pins:16Pins; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes

IC, OP AMP, 500MHZ, 600V/ us, QSOP-16; No. of Amplifiers:3 Amplifier; Bandwidth:500MHz; Slew Rate:600V/µs; Supply Voltage Range:3V to 5.5V; Amplifier Case Style:QSOP; No. of Pins:16Pins; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Renesas Electronics Corporation ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number EL8302IUZ 687-EL8302IUZ EL8302IUZ-ND 1171508-EL8302IUZ EL8302IUZ EL8302IUZ EL8302IUZ 11J8625
Product Name 500MHz Rail-to-Rail Amplifier Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL8302IUZ High Speed Operational Amplifiers Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Ic, Op Amp, 500Mhz, 600V/ Us, Qsop-16; No. Of Amplifiers Renesas
Operating Range Industrial
Standards RoHS RoHS RoHS
Slew Rate 600 V/µs 600 V/µs 6.00E-4 V/µs 600 V/µs 600 V/µs
Bandwidth 200 MHz 500 MHz 500 MHz
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data