Renesas Electronics Corporation 2MHz, Super Chopper-Stabilized Operational Amplifier ICL7650SCBA-1ZT

Description
The ICL7650S Super Chopper-Stabilized Amplifier offers exceptionally low input offset voltage and is extremely stable with respect to time and temperature. It is a direct replacement for the industry-standard ICL7650 offering improved input offset voltage, lower input offset voltage temperature coefficient, reduced input bias current, and wider common mode voltage range. All improvements are highlighted in bold italics in the Electrical Characteristics section. Critical parameters are guaranteed over the entire commercial temperature range.brbr Intersil's unique CMOS chopper-stabilized amplifier circuitry is user-transparent, virtually eliminating the traditional chopper amplifier problems of intermodulation effects, chopping spikes, and overrange lockup.brbr The chopper amplifier achieves its low offset by comparing the inverting and non-inverting input voltages in a nulling amplifier, nulled by alternate clock phases. Two external capacitors are required to store the correcting potentials on the two amplifier nulling inputs; these are the only external components necessary.brbr The clock oscillator and all the other control circuitry is entirely self-contained. However the 14 lead version includes a provision for the use of an external clock, if required for a particular application. In addition, the ICL7650S is internally compensated for unity-gain operation.
Request a Quote Datasheet
Description
The ICL7650S Super Chopper-Stabilized Amplifier offers exceptionally low input offset voltage and is extremely stable with respect to time and temperature. It is a direct replacement for the industry-standard ICL7650 offering improved input offset voltage, lower input offset voltage temperature coefficient, reduced input bias current, and wider common mode voltage range. All improvements are highlighted in bold italics in the Electrical Characteristics section. Critical parameters are guaranteed over the entire commercial temperature range.brbr Intersil's unique CMOS chopper-stabilized amplifier circuitry is user-transparent, virtually eliminating the traditional chopper amplifier problems of intermodulation effects, chopping spikes, and overrange lockup.brbr The chopper amplifier achieves its low offset by comparing the inverting and non-inverting input voltages in a nulling amplifier, nulled by alternate clock phases. Two external capacitors are required to store the correcting potentials on the two amplifier nulling inputs; these are the only external components necessary.brbr The clock oscillator and all the other control circuitry is entirely self-contained. However the 14 lead version includes a provision for the use of an external clock, if required for a particular application. In addition, the ICL7650S is internally compensated for unity-gain operation.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2MHz, Super Chopper-Stabilized Operational Amplifier - ICL7650SCBA-1ZT - Renesas Electronics Corporation
Milpitas, CA, USA
2MHz, Super Chopper-Stabilized Operational Amplifier
ICL7650SCBA-1ZT
2MHz, Super Chopper-Stabilized Operational Amplifier ICL7650SCBA-1ZT
The ICL7650S Super Chopper-Stabilized Amplifier offers exceptionally low input offset voltage and is extremely stable with respect to time and temperature. It is a direct replacement for the industry-standard ICL7650 offering improved input offset voltage, lower input offset voltage temperature coefficient, reduced input bias current, and wider common mode voltage range. All improvements are highlighted in bold italics in the Electrical Characteristics section. Critical parameters are guaranteed over the entire commercial temperature range.brbr Intersil's unique CMOS chopper-stabilized amplifier circuitry is user-transparent, virtually eliminating the traditional chopper amplifier problems of intermodulation effects, chopping spikes, and overrange lockup.brbr The chopper amplifier achieves its low offset by comparing the inverting and non-inverting input voltages in a nulling amplifier, nulled by alternate clock phases. Two external capacitors are required to store the correcting potentials on the two amplifier nulling inputs; these are the only external components necessary.brbr The clock oscillator and all the other control circuitry is entirely self-contained. However the 14 lead version includes a provision for the use of an external clock, if required for a particular application. In addition, the ICL7650S is internally compensated for unity-gain operation.

The ICL7650S Super Chopper-Stabilized Amplifier offers exceptionally low input offset voltage and is extremely stable with respect to time and temperature. It is a direct replacement for the industry-standard ICL7650 offering improved input offset voltage, lower input offset voltage temperature coefficient, reduced input bias current, and wider common mode voltage range. All improvements are highlighted in bold italics in the Electrical Characteristics section. Critical parameters are guaranteed over the entire commercial temperature range.brbr Intersil's unique CMOS chopper-stabilized amplifier circuitry is user-transparent, virtually eliminating the traditional chopper amplifier problems of intermodulation effects, chopping spikes, and overrange lockup.brbr The chopper amplifier achieves its low offset by comparing the inverting and non-inverting input voltages in a nulling amplifier, nulled by alternate clock phases. Two external capacitors are required to store the correcting potentials on the two amplifier nulling inputs; these are the only external components necessary.brbr The clock oscillator and all the other control circuitry is entirely self-contained. However the 14 lead version includes a provision for the use of an external clock, if required for a particular application. In addition, the ICL7650S is internally compensated for unity-gain operation.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ICL7650SCBA-1ZT - 068408-ICL7650SCBA-1ZT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ICL7650SCBA-1ZT
068408-ICL7650SCBA-1ZT
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ICL7650SCBA-1ZT 068408-ICL7650SCBA-1ZT
Manufacturer: Intersil Win Source Part Number: 068408-ICL7650SCBA-1 ZT Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Amplifier Type: Zero-Drift Slew Rate: 2.5 V/μs Current - Input Bias: 4pA Voltage - Input Offset: 0.7μV Family Name: ICL7650S Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 16 V, ±2.25 V to 8 V Operating Supply Current: 2mA Channel Output Current: 30mA Gain Bandwidth Product (GBP): 2MHz Alternative Parts (Cross-Reference): ICL7650MTV; LTC1250CS8#PBF; LTC1250CS8#TR; LTC1050HS8#PBF; Introduction Date: April 05, 1999 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 068408-ICL7650SCBA-1ZT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: Zero-Drift
Slew Rate: 2.5 V/μs
Current - Input Bias: 4pA
Voltage - Input Offset: 0.7μV
Family Name: ICL7650S
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.5 V to 16 V, ±2.25 V to 8 V
Operating Supply Current: 2mA
Channel Output Current: 30mA
Gain Bandwidth Product (GBP): 2MHz
Alternative Parts (Cross-Reference): ICL7650MTV; LTC1250CS8#PBF; LTC1250CS8#TR; LTC1050HS8#PBF;
Introduction Date: April 05, 1999
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Operational Amplifier IC
687-ICL7650SCBA-1ZT
Operational Amplifier IC 687-ICL7650SCBA-1ZT
IC OPAMP ZERO-DRIFT 1 CIRC 8SOIC Product overview: ICL7650SCBA-1ZT from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ICL7650SCBA-1ZT can be used for catalog matching and distributor lookup.

IC OPAMP ZERO-DRIFT 1 CIRC 8SOIC Product overview: ICL7650SCBA-1ZT from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ICL7650SCBA-1ZT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - ICL7650SCBA-1ZT-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
ICL7650SCBA-1ZT-ND
Instrumentation, Op Amps, Buffer Amps ICL7650SCBA-1ZT-ND
Zero-Drift Amplifier 1 Circuit 8-SOIC

Zero-Drift Amplifier 1 Circuit 8-SOIC

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ICL7650SCBA-1ZT - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
ICL7650SCBA-1ZT
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps ICL7650SCBA-1ZT
IC OPAMP ZERO-DRIFT 1 CIRC 8SOIC

IC OPAMP ZERO-DRIFT 1 CIRC 8SOIC

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - ICL7650SCBA-1ZT - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
ICL7650SCBA-1ZT
Instrumentation, OP Amps, Buffer Amps ICL7650SCBA-1ZT
IC OPAMP ZERO-DRIFT 1 CIRC 8SOIC

IC OPAMP ZERO-DRIFT 1 CIRC 8SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
ICL7650SCBA-1ZT
Operational Amplifiers - Op Amps ICL7650SCBA-1ZT
Operational Amplifiers - Op Amps OPAMP SUPER CHOPPER STABILIZED COMEL

Operational Amplifiers - Op Amps OPAMP SUPER CHOPPER STABILIZED COMEL

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - ICL7650SCBA-1ZT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
ICL7650SCBA-1ZT
Integrated Circuits (ICs) - Linear - Amplifiers ICL7650SCBA-1ZT
IC OPAMP ZERO-DRIFT 1 CIRC 8SOIC

IC OPAMP ZERO-DRIFT 1 CIRC 8SOIC

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - ICL7650SCBA-1ZT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
ICL7650SCBA-1ZT
Instrumentation, OP Amps, Buffer Amps ICL7650SCBA-1ZT
Zero-Drift Amplifier 1 Circuit 8-SOIC

Zero-Drift Amplifier 1 Circuit 8-SOIC

Buy Now Datasheet

Technical Specifications

  Renesas Electronics Corporation Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number ICL7650SCBA-1ZT 068408-ICL7650SCBA-1ZT 687-ICL7650SCBA-1ZT ICL7650SCBA-1ZT-ND ICL7650SCBA-1ZT ICL7650SCBA-1ZT ICL7650SCBA-1ZT ICL7650SCBA-1ZT ICL7650SCBA-1ZT
Product Name 2MHz, Super Chopper-Stabilized Operational Amplifier Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ICL7650SCBA-1ZT Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps
Features Single-Supply
Supply Voltage (VS) 4.5 to 16 volts 4.5 to 16 volts 5 volts 4.5 volts
Source Current (IS) 2 milliamps 2 milliamps 2 milliamps 2 milliamps 2 milliamps
VOS 7.00E-4 millivolts 7.00E-4 millivolts 7.00E-4 millivolts 7.00E-4 millivolts
IBIAS 4.00E-6 to 1.00E-5 µA 4.00E-6 µA 4.00E-6 µA 4.00E-6 µA
Unlock Full Specs
to access all available technical data