OptoCoupler 1-CH 5V 8-Pin PDIP Product overview: HCPL-7840 from Broadcom is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-HCPL-7840 can be used for catalog matching and distributor lookup.
Manufacturer: Broadcom Limited
Win Source Part Number: 067926-HCPL-7840
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: Through Hole
Output Type: Differential
-3db Bandwidth: 100kHz
Amplifier Type: Isolation
Current - Input Bias: 500nA
Voltage - Input Offset: 300μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-DIP
Supply Voltage - Operating: 4.5 V to 5.5 V
Operating Supply Current: 10.86mA
Channel Output Current: 15.5mA
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Application Field: Used in Motor Drive & Control, Power Management, Industrial
Quantity per package: 50
Isolation Amplifier 1 Circuit Differential 8-DIP
IC OPAMP ISOLATION 1 CIRC 8DIP
Isolation Amplifier 1 Circuit Differential 8-DIP
IC OPAMP ISOLATION 1 CIRC 8DIP
Optically Isolated Amplifiers 4.5 - 5.5 SV 8 dB
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-HCPL-7840 | 067926-HCPL-7840 | 516-1143-5-ND | HCPL-7840 | HCPL-7840 | HCPL-7840 | HCPL-7840 |
| Product Name | 5V Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - HCPL-7840 | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Optically Isolated Amplifiers |
| Supply Voltage (VS) | 5 volts | 4.5 to 5.5 volts | |||||
| Bandwidth | 0.1000 MHz | 0.1000 MHz | 0.1000 MHz | 0.1000 MHz | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | Rail/Tube | DIP; 8-DIP | DIP; "8-DIP (0.300"", 7.62mm)" | 100 kHz | DIP; 8-DIP (0.300\", 7.62mm) | ||
| Source Current (IS) | 10.86 milliamps | 10.86 milliamps | 10.86 milliamps | 10.86 milliamps |