Manufacturer: Texas Instruments
Win Source Part Number: 874572-INA131AP-1
Operating Temperature Range: -40°C ~ 85°C
Features: Instrumentation Amplifier 1 Circuit - 8-PDIP
Package: Tube
Package: 8-DIP (0.300", 7.62mm)
Mounting: Through Hole
Part Status: Obsolete
Family Name: INA131
Categories: Integrated Circuits (ICs)
Case / Package: 8-PDIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Instrumentation Amplifier, 1 Func, 125uV Offset-Max, 0.07MHz Band Width, BIPolar, PDIP8
IC INST AMP 1 CIRCUIT 8DIP Product overview: INA131AP-1 from Burr-Brown (Texas Instruments) is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA131AP-1 can be used for catalog matching and distributor lookup.
Instrumentation Amplifier 1 Circuit 8-PDIP
Instrumentation Amplifier 1 Circuit 8-PDIP
Instrumentation Amplifier 1 Circuit 8-PDIP
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 874572-INA131AP-1 | INA131AP-1 | 687-INA131AP-1 | INA131AP-1-ND | INA131AP-1 |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA131AP-1 | Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | DIP; PDIP; 8-PDIP | DIP; PDIP; PDIP8 | Tube | DIP; "8-DIP (0.300"", 7.62mm)" | DIP; 8-DIP (0.300\", 7.62mm) |
| Standards | RoHS | RoHS | RoHS | ||
| Life Cycle Stage | Obsolete | Removed; Obsolete | |||
| Slew Rate | 0.7000 V/µs | 0.7000 V/µs | 0.7000 V/µs |