Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 811576-HFA1412IPZ
Packaging: Tube
Mounting Style: Through Hole
Number of Circuits: 4
-3db Bandwidth: 350MHz
Amplifier Type: Buffer
Slew Rate: 1700V/μs
Current - Input Bias: 1μA
Voltage - Input Offset: 2mV
Current - Supply: 5.9mA
Current - Output / Channel: 55mA
Voltage - Supply, Single/Dual (±): 9V ~ 11V, ±4.5V ~ 5.5V
Part Status: Obsolete (End Of Life)
Supplier Device Package: 14-PDIP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 14-DIP
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Part Number Series: HFA1412
Buffer Amplifier 4 Circuit 14-PDIP
IC OPAMP BUFFER 350MHZ 14DIP Product overview: HFA1412IPZ from Intersil is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350MHZ. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 350MHZ, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-HFA1412IPZ can be used for catalog matching and distributor lookup.
Buffer Amplifier, 4 Func, BIPolar, PDIP14
IC BUFFER 4 CIRCUIT 14DIP
Buffer Amplifier 4 Circuit 14-PDIP
Buffer Amplifier 4 Circuit 14-PDIP
IC BUFFER 4 CIRCUIT 14DIP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 811576-HFA1412IPZ | HFA1412IPZ-ND | 687-HFA1412IPZ | HFA1412IPZ | HFA1412IPZ | HFA1412IPZ | HFA1412IPZ |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - HFA1412IPZ | Instrumentation, Op Amps, Buffer Amps | 350MHZ Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Features | Single-Supply | ||||||
| Source Current (IS) | 5.9 milliamps | 5.9 milliamps | 5.9 milliamps | 5.9 milliamps | |||
| VOS | 2 millivolts | 2 millivolts | |||||
| IBIAS | 1 µA | 1 µA | |||||
| Slew Rate | 1700 V/µs | 1700 V/µs | 1700 V/µs | 0.0017 V/µs | 1700 V/µs |