Renesas Electronics Corporation Operational Amplifier IC EL8401ISZ-T13

Description
IC OPAMP GP 4 CIRCUIT 14SOIC Product overview: EL8401ISZ-T13 from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL8401ISZ-T13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC OPAMP GP 4 CIRCUIT 14SOIC Product overview: EL8401ISZ-T13 from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL8401ISZ-T13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Operational Amplifier IC
687-EL8401ISZ-T13
Operational Amplifier IC 687-EL8401ISZ-T13
IC OPAMP GP 4 CIRCUIT 14SOIC Product overview: EL8401ISZ-T13 from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL8401ISZ-T13 can be used for catalog matching and distributor lookup.

IC OPAMP GP 4 CIRCUIT 14SOIC Product overview: EL8401ISZ-T13 from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL8401ISZ-T13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - EL8401ISZ-T13-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
EL8401ISZ-T13-ND
Instrumentation, Op Amps, Buffer Amps EL8401ISZ-T13-ND
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC

General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL8401ISZ-T13 - 051147-EL8401ISZ-T13 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL8401ISZ-T13
051147-EL8401ISZ-T13
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL8401ISZ-T13 051147-EL8401ISZ-T13
Manufacturer: Intersil Win Source Part Number: 051147-EL8401ISZ-T13 Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Output Type: Rail-to-Rail -3db Bandwidth: 200MHz Amplifier Type: Voltage Feedback Slew Rate: 200 V/μs Current - Input Bias: 1.6μA Voltage - Input Offset: 800μV Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Supply Voltage - Operating: 3 V to 5 V, ±1.5 V to 2.5 V Operating Supply Current: 2mA Channel Output Current: 65mA Gain Bandwidth Product (GBP): 100MHz Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 051147-EL8401ISZ-T13
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 200MHz
Amplifier Type: Voltage Feedback
Slew Rate: 200 V/μs
Current - Input Bias: 1.6μA
Voltage - Input Offset: 800μV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 3 V to 5 V, ±1.5 V to 2.5 V
Operating Supply Current: 2mA
Channel Output Current: 65mA
Gain Bandwidth Product (GBP): 100MHz
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - EL8401ISZ-T13 - Rochester Electronics
Newburyport, MA, United States
Video Amplifier, 1 Channel(s), 4 Func, PDSO14

Video Amplifier, 1 Channel(s), 4 Func, PDSO14

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - EL8401ISZ-T13 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
EL8401ISZ-T13
Instrumentation, OP Amps, Buffer Amps EL8401ISZ-T13
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC

General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - EL8401ISZ-T13 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
EL8401ISZ-T13
Instrumentation, OP Amps, Buffer Amps EL8401ISZ-T13
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC

General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - EL8401ISZ-T13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
EL8401ISZ-T13
Integrated Circuits (ICs) - Linear - Amplifiers EL8401ISZ-T13
IC OPAMP GP 4 CIRCUIT 14SOIC

IC OPAMP GP 4 CIRCUIT 14SOIC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 687-EL8401ISZ-T13 EL8401ISZ-T13-ND 051147-EL8401ISZ-T13 EL8401ISZ-T13 EL8401ISZ-T13 EL8401ISZ-T13
Product Name Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL8401ISZ-T13 Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Standards RoHS RoHS RoHS
Slew Rate 200 V/µs 200 V/µs 200 V/µs 200 V/µs 2.00E-4 V/µs
Bandwidth 100 MHz 100 MHz 200 MHz
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type Tape & Reel (TR) SOIC; "14-SOIC (0.154"", 3.90mm Width)" SOIC; 14-SOIC SOIC; SOIC8 SOIC; 14-SOIC (0.154\", 3.90mm Width) 14-SOIC (0.154, 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Audio Amplifier ICs - 1221499 - RS Components, Ltd.
Specs
Standards RoHS
Package Type SOP; Sop
Operating Range Speaker
View Details
IC CLK BUFFER 1:10 100MHZ 24SOIC - 815-CDC351DW - Utmel Electronic Limited
Specs
RoHS Compliant RoHS
Supply Voltage (VS) 3.3 volts
Source Current (IS) 0.3000 milliamps
View Details
2 suppliers
Analog - MTLF156MH - Micross Components, Inc.
Micross Components, Inc.
View Details