Manufacturer: Intersil
Win Source Part Number: 068407-ICL7650SCBA-1
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: Zero-Drift
Slew Rate: 2.5 V/μs
Current - Input Bias: 4pA
Voltage - Input Offset: 0.7μV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.5 V to 16 V, ±2.25 V to 8 V
Operating Supply Current: 2mA
Channel Output Current: 30mA
Gain Bandwidth Product (GBP): 2MHz
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500
Zero-Drift Amplifier 1 Circuit 8-SOIC
IC OPAMP ZERO-DRIFT 1 CIRC 8SOIC Product overview: ICL7650SCBA-1T from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ICL7650SCBA-1T can be used for catalog matching and distributor lookup.
Zero-Drift Amplifier 1 Circuit 8-SOIC
IC OPAMP ZERO-DRIFT 1 CIRC 8SOIC
IC OPAMP CHOPPER 2MHZ 8SOIC
IC OPAMP ZER-DRIFT 1CIRC 8SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | 068407-ICL7650SCBA-1T | ICL7650SCBA-1T-ND | 687-ICL7650SCBA-1T | ICL7650SCBA-1T | ICL7650SCBA-1T | 391-ICL7650SCBA-1T | ICL7650SCBA-1T |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ICL7650SCBA-1T | Instrumentation, Op Amps, Buffer Amps | Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | IC OPAMP CHOPPER 2MHZ 8SOIC | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Supply Voltage (VS) | 4.5 to 16 volts | 16 volts | |||||
| Source Current (IS) | 2 milliamps | 2 milliamps | 2 milliamps | 2 milliamps | |||
| VOS | 7.00E-4 millivolts | 7.00E-4 millivolts | |||||
| IBIAS | 4.00E-6 µA | 4.00E-6 µA | |||||
| GBW | 2 MHz | 2 MHz |