Renesas Electronics Corporation 2MHz, Super Chopper-Stabilized Operational Amplifier ICL7650SCPDZ

Description
The ICL7650S Super Chopper-Stabilized Amplifier offers exceptionally low input offset voltage and is extremely stable with respect to time and temperature. It is a direct replacement for the industry-standard ICL7650 offering improved input offset voltage, lower input offset voltage temperature coefficient, reduced input bias current, and wider common mode voltage range. All improvements are highlighted in bold italics in the Electrical Characteristics section. Critical parameters are guaranteed over the entire commercial temperature range.brbr Intersil's unique CMOS chopper-stabilized amplifier circuitry is user-transparent, virtually eliminating the traditional chopper amplifier problems of intermodulation effects, chopping spikes, and overrange lockup.brbr The chopper amplifier achieves its low offset by comparing the inverting and non-inverting input voltages in a nulling amplifier, nulled by alternate clock phases. Two external capacitors are required to store the correcting potentials on the two amplifier nulling inputs; these are the only external components necessary.brbr The clock oscillator and all the other control circuitry is entirely self-contained. However the 14 lead version includes a provision for the use of an external clock, if required for a particular application. In addition, the ICL7650S is internally compensated for unity-gain operation.
Request a Quote Datasheet
Description
The ICL7650S Super Chopper-Stabilized Amplifier offers exceptionally low input offset voltage and is extremely stable with respect to time and temperature. It is a direct replacement for the industry-standard ICL7650 offering improved input offset voltage, lower input offset voltage temperature coefficient, reduced input bias current, and wider common mode voltage range. All improvements are highlighted in bold italics in the Electrical Characteristics section. Critical parameters are guaranteed over the entire commercial temperature range.brbr Intersil's unique CMOS chopper-stabilized amplifier circuitry is user-transparent, virtually eliminating the traditional chopper amplifier problems of intermodulation effects, chopping spikes, and overrange lockup.brbr The chopper amplifier achieves its low offset by comparing the inverting and non-inverting input voltages in a nulling amplifier, nulled by alternate clock phases. Two external capacitors are required to store the correcting potentials on the two amplifier nulling inputs; these are the only external components necessary.brbr The clock oscillator and all the other control circuitry is entirely self-contained. However the 14 lead version includes a provision for the use of an external clock, if required for a particular application. In addition, the ICL7650S is internally compensated for unity-gain operation.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2MHz, Super Chopper-Stabilized Operational Amplifier - ICL7650SCPDZ - Renesas Electronics Corporation
Milpitas, CA, USA
2MHz, Super Chopper-Stabilized Operational Amplifier
ICL7650SCPDZ
2MHz, Super Chopper-Stabilized Operational Amplifier ICL7650SCPDZ
The ICL7650S Super Chopper-Stabilized Amplifier offers exceptionally low input offset voltage and is extremely stable with respect to time and temperature. It is a direct replacement for the industry-standard ICL7650 offering improved input offset voltage, lower input offset voltage temperature coefficient, reduced input bias current, and wider common mode voltage range. All improvements are highlighted in bold italics in the Electrical Characteristics section. Critical parameters are guaranteed over the entire commercial temperature range.brbr Intersil's unique CMOS chopper-stabilized amplifier circuitry is user-transparent, virtually eliminating the traditional chopper amplifier problems of intermodulation effects, chopping spikes, and overrange lockup.brbr The chopper amplifier achieves its low offset by comparing the inverting and non-inverting input voltages in a nulling amplifier, nulled by alternate clock phases. Two external capacitors are required to store the correcting potentials on the two amplifier nulling inputs; these are the only external components necessary.brbr The clock oscillator and all the other control circuitry is entirely self-contained. However the 14 lead version includes a provision for the use of an external clock, if required for a particular application. In addition, the ICL7650S is internally compensated for unity-gain operation.

The ICL7650S Super Chopper-Stabilized Amplifier offers exceptionally low input offset voltage and is extremely stable with respect to time and temperature. It is a direct replacement for the industry-standard ICL7650 offering improved input offset voltage, lower input offset voltage temperature coefficient, reduced input bias current, and wider common mode voltage range. All improvements are highlighted in bold italics in the Electrical Characteristics section. Critical parameters are guaranteed over the entire commercial temperature range.brbr Intersil's unique CMOS chopper-stabilized amplifier circuitry is user-transparent, virtually eliminating the traditional chopper amplifier problems of intermodulation effects, chopping spikes, and overrange lockup.brbr The chopper amplifier achieves its low offset by comparing the inverting and non-inverting input voltages in a nulling amplifier, nulled by alternate clock phases. Two external capacitors are required to store the correcting potentials on the two amplifier nulling inputs; these are the only external components necessary.brbr The clock oscillator and all the other control circuitry is entirely self-contained. However the 14 lead version includes a provision for the use of an external clock, if required for a particular application. In addition, the ICL7650S is internally compensated for unity-gain operation.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - ICL7650SCPDZ-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
ICL7650SCPDZ-ND
Instrumentation, Op Amps, Buffer Amps ICL7650SCPDZ-ND
Zero-Drift Amplifier 1 Circuit 14-PDIP

Zero-Drift Amplifier 1 Circuit 14-PDIP

Buy Now Datasheet
Singapore, Singapore
Operational Amplifier IC
687-ICL7650SCPDZ
Operational Amplifier IC 687-ICL7650SCPDZ
IC OPAMP ZERO-DRIFT 1 CIRC 14DIP Product overview: ICL7650SCPDZ from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ICL7650SCPDZ can be used for catalog matching and distributor lookup.

IC OPAMP ZERO-DRIFT 1 CIRC 14DIP Product overview: ICL7650SCPDZ from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ICL7650SCPDZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ICL7650SCPDZ - 017119-ICL7650SCPDZ - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ICL7650SCPDZ
017119-ICL7650SCPDZ
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ICL7650SCPDZ 017119-ICL7650SCPDZ
Manufacturer: Intersil Win Source Part Number: 017119-ICL7650SCPDZ Packaging: Tube/Rail Number of Circuits: 1 Mounting: Through Hole Amplifier Type: Zero-Drift Slew Rate: 2.5 V/μs Current - Input Bias: 4pA Voltage - Input Offset: 700μV Family Name: ICL7650S Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-PDIP Supply Voltage - Operating: 4.5 V to 16 V, ±2.25 V to 8 V Operating Supply Current: 2mA Channel Output Current: 30mA Gain Bandwidth Product (GBP): 2MHz Alternative Parts (Cross-Reference): TLC2652AINE4; TLC2654IN; TLC2654CNE4; TLC2654AMN; Introduction Date: April 05, 1999 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 017119-ICL7650SCPDZ
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: Through Hole
Amplifier Type: Zero-Drift
Slew Rate: 2.5 V/μs
Current - Input Bias: 4pA
Voltage - Input Offset: 700μV
Family Name: ICL7650S
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-PDIP
Supply Voltage - Operating: 4.5 V to 16 V, ±2.25 V to 8 V
Operating Supply Current: 2mA
Channel Output Current: 30mA
Gain Bandwidth Product (GBP): 2MHz
Alternative Parts (Cross-Reference): TLC2652AINE4; TLC2654IN; TLC2654CNE4; TLC2654AMN;
Introduction Date: April 05, 1999
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - ICL7650SCPDZ - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
ICL7650SCPDZ
Instrumentation, OP Amps, Buffer Amps ICL7650SCPDZ
IC OPAMP ZERO-DRIFT 1 CIRC 14DIP

IC OPAMP ZERO-DRIFT 1 CIRC 14DIP

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - ICL7650SCPDZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
ICL7650SCPDZ
Instrumentation, OP Amps, Buffer Amps ICL7650SCPDZ
Zero-Drift Amplifier 1 Circuit 14-PDIP

Zero-Drift Amplifier 1 Circuit 14-PDIP

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ICL7650SCPDZ - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
ICL7650SCPDZ
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps ICL7650SCPDZ
IC OPAMP ZERO-DRIFT 1 CIRC 14DIP

IC OPAMP ZERO-DRIFT 1 CIRC 14DIP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
ICL7650SCPDZ
Operational Amplifiers - Op Amps ICL7650SCPDZ
Operational Amplifiers - Op Amps W/ANNEAL OPAMP SUPER CHOPPER STABILIZED

Operational Amplifiers - Op Amps W/ANNEAL OPAMP SUPER CHOPPER STABILIZED

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - ICL7650SCPDZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
ICL7650SCPDZ
Integrated Circuits (ICs) - Linear - Amplifiers ICL7650SCPDZ
IC OPAMP ZERO-DRIFT 1 CIRC 14DIP

IC OPAMP ZERO-DRIFT 1 CIRC 14DIP

Supplier's Site

Technical Specifications

  Renesas Electronics Corporation DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number ICL7650SCPDZ ICL7650SCPDZ-ND 687-ICL7650SCPDZ 017119-ICL7650SCPDZ ICL7650SCPDZ ICL7650SCPDZ ICL7650SCPDZ ICL7650SCPDZ ICL7650SCPDZ
Product Name 2MHz, Super Chopper-Stabilized Operational Amplifier Instrumentation, Op Amps, Buffer Amps Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ICL7650SCPDZ Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Integrated Circuits (ICs) - Linear - Amplifiers
Features Single-Supply
Supply Voltage (VS) 4.5 to 16 volts 4.5 to 16 volts 4.5 volts
Source Current (IS) 2 milliamps 2 milliamps 2 milliamps 2 milliamps 2 milliamps
VOS 7.00E-4 millivolts 0.7000 millivolts 0.7000 millivolts 0.7000 millivolts
IBIAS 4.00E-6 to 1.00E-5 µA 4.00E-6 µA 4.00E-6 µA 4.00E-6 µA
Unlock Full Specs
to access all available technical data