4-Ch Op Amp, 170MHz BW, 110V/µs SR, 1.8uA Ib, TSSOP Product overview: FHP3430IMTC14 from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 170MHz, 110V, 1.8uA, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 170MHz, 110V, 1.8uA, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-FHP3430IMTC14 can be used for catalog matching and distributor lookup.
Voltage Feedback Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
Manufacturer: ON Semiconductor
Win Source Part Number: 919132-FHP3430IMTC14
Operating Temperature Range: -40°C ~ 85°C
Features: Voltage Feedback Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
Package: Tube
Package: 14-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: FHP3430
Categories: Integrated Circuits (ICs)
Case / Package: 14-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 94
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
IC OPAMP VFB 4 CIRCUIT 14TSSOP
IC OPAMP VFB 4 CIRCUIT 14TSSOP
Voltage Feedback Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-FHP3430IMTC14 | FHP3430IMTC14-ND | 919132-FHP3430IMTC14 | FHP3430IMTC14 | FHP3430IMTC14 | FHP3430IMTC14 |
| Product Name | 170MHz 110V 1.8uA TSSOP Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - FHP3430IMTC14 | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Supply Voltage (VS) | 9 volts | |||||
| Slew Rate | 110 V/µs | 110 V/µs | 1.10E-4 V/µs | 110 V/µs | ||
| Bandwidth | 60 MHz | 170 MHz | 170 MHz | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | Rail/Tube | TSSOP; "14-TSSOP (0.173"", 4.40mm Width)" | SSOP; SOP; TSSOP; 14-TSSOP | -40degC ~ 85degC | SSOP; SOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width) |