Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1037675-FAN4931IP5X
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 3.7MHz
Amplifier Type: Voltage Feedback
Slew Rate: 3 V/μs
Current - Input Bias: 5pA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SC-70-5
Supply Voltage - Operating: 2.3 V to 5.25 V
Operating Supply Current: 200μA
Channel Output Current: 33mA
Gain Bandwidth Product (GBP): 3.7MHz
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail SC-70-5
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail SC-70-5
Ultra Low Cost Op Amp, 3.7MHz GBW, 5.25V, R-R I/O, 5-Pin SC-70 SMT Product overview: FAN4931IP5X from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 3.7MHz, 5.25V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, 3.7MHz, 5.25V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-FAN4931IP5X can be used for catalog matching and distributor lookup.
IC OPAMP VFB 1 CIRCUIT SC70-5
Operational Amplifiers - Op Amps Rail to Rail I/O CMOS Amplifier
IC OPAMP VFB 1 CIRCUIT SC70-5
Operational Amplifier, Single, 3.7 MHz, 1, 3 V/ s, 2.3V to 5.25V, SC-70, 5 RoHS Compliant: Yes
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail SC-70-5
IC OPAMP VFB 1 CIRCUIT SC70-5
OPERATIONAL AMPLIFIER, 6000UV OF
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | ODG (Origin Data Global) | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1037675-FAN4931IP5X | FAN4931IP5XFSCT-ND | 687-FAN4931IP5X | FAN4931IP5X | FAN4931IP5X | FAN4931IP5X | 69W6575 | FAN4931IP5X | FAN4931IP5X | FAN4931IP5X |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - FAN4931IP5X | Instrumentation, Op Amps, Buffer Amps | Low-Power 3.7MHz 5.25V Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifier, Single, 3.7 Mhz, 1, 3 V/ S, 2.3V To 5.25V, Sc-70, 5 Rohs Compliant Onsemi | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Supply Voltage (VS) | 2.3 to 5.25 volts | 2.3 volts | ||||||||
| Source Current (IS) | 0.2000 milliamps | 0.2000 milliamps | 0.2000 milliamps | 0.2000 milliamps | ||||||
| IBIAS | 5.00E-6 µA | 5.00E-6 µA | 5.00E-6 µA | |||||||
| GBW | 3.7 MHz | 3.7 MHz | 3.7 MHz | |||||||
| Slew Rate | 3 V/µs | 3 V/µs | 3.00E-6 V/µs | 3 V/µs | 3 V/µs | 3 V/µs |