Renesas Electronics Corporation Instrumentation, Op Amps, Buffer Amps ICL7621DCBA-T

Description
CMOS Amplifier 2 Circuit 8-SOIC
Request a Quote Datasheet
Description
CMOS Amplifier 2 Circuit 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Instrumentation, Op Amps, Buffer Amps - ICL7621DCBA-T-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
ICL7621DCBA-T-ND
Instrumentation, Op Amps, Buffer Amps ICL7621DCBA-T-ND
CMOS Amplifier 2 Circuit 8-SOIC

CMOS Amplifier 2 Circuit 8-SOIC

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ICL7621DCBA-T - 776330-ICL7621DCBA-T - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ICL7621DCBA-T
776330-ICL7621DCBA-T
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ICL7621DCBA-T 776330-ICL7621DCBA-T
Manufacturer: Intersil Win Source Part Number: 776330-ICL7621DCBA-T Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 8-SOIC (0.154", 3.90mm Width) Number of Circuits: 2 Mounting: SMD Amplifier Type: General Current - Input Bias: 1pA Voltage - Input Offset: 15mV Part Status: Obsolete(EOL) Family Name: ICL7621 Categories: Integrated Circuits (ICs) Operating Supply Current: 100μA Manufacturer Package: 8-SOIC Output Current per Channel: 1mA SR - Slew Rate: 0.16 V/μs GBP - Gain Bandwidth Product: 480kHz Dual Supply Voltage (±): 2 V ~ 16 V, ±1 V ~ 8 V Alternative Parts (Cross-Reference): LT1723IS8#PBF; LT1723CS8#PBF; LT1723CS8#TRPBF; LT1723IS8; Introduction Date: April 05, 1999 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 776330-ICL7621DCBA-T
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C
Package: 8-SOIC (0.154", 3.90mm Width)
Number of Circuits: 2
Mounting: SMD
Amplifier Type: General
Current - Input Bias: 1pA
Voltage - Input Offset: 15mV
Part Status: Obsolete(EOL)
Family Name: ICL7621
Categories: Integrated Circuits (ICs)
Operating Supply Current: 100μA
Manufacturer Package: 8-SOIC
Output Current per Channel: 1mA
SR - Slew Rate: 0.16 V/μs
GBP - Gain Bandwidth Product: 480kHz
Dual Supply Voltage (±): 2 V ~ 16 V, ±1 V ~ 8 V
Alternative Parts (Cross-Reference): LT1723IS8#PBF; LT1723CS8#PBF; LT1723CS8#TRPBF; LT1723IS8;
Introduction Date: April 05, 1999
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Operational Amplifier IC
687-ICL7621DCBA-T
Operational Amplifier IC 687-ICL7621DCBA-T
IC CMOS 2 CIRCUIT 8SOIC Product overview: ICL7621DCBA-T from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ICL7621DCBA-T can be used for catalog matching and distributor lookup.

IC CMOS 2 CIRCUIT 8SOIC Product overview: ICL7621DCBA-T from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ICL7621DCBA-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ICL7621DCBA-T - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
ICL7621DCBA-T
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps ICL7621DCBA-T
IC CMOS 2 CIRCUIT 8SOIC

IC CMOS 2 CIRCUIT 8SOIC

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - ICL7621DCBA-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
ICL7621DCBA-T
Instrumentation, OP Amps, Buffer Amps ICL7621DCBA-T
CMOS Amplifier 2 Circuit 8-SOIC

CMOS Amplifier 2 Circuit 8-SOIC

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - ICL7621DCBA-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
ICL7621DCBA-T
Instrumentation, OP Amps, Buffer Amps ICL7621DCBA-T
CMOS Amplifier 2 Circuit 8-SOIC

CMOS Amplifier 2 Circuit 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - ICL7621DCBA-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
ICL7621DCBA-T
Integrated Circuits (ICs) - Linear - Amplifiers ICL7621DCBA-T
IC CMOS 2 CIRCUIT 8SOIC

IC CMOS 2 CIRCUIT 8SOIC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number ICL7621DCBA-T-ND 776330-ICL7621DCBA-T 687-ICL7621DCBA-T ICL7621DCBA-T ICL7621DCBA-T ICL7621DCBA-T
Product Name Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ICL7621DCBA-T Operational Amplifier IC Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Source Current (IS) 0.1000 milliamps 0.1000 milliamps 0.1000 milliamps 0.1000 milliamps
Slew Rate 0.1600 V/µs 0.1600 V/µs 0.1600 V/µs 0.1600 V/µs 1.60E-7 V/µs
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" Tape & Reel (TR) SOIC; 8-SOIC (0.154\", 3.90mm Width) 0degC ~ 70degC
VOS 15 millivolts 15 millivolts
Unlock Full Specs
to access all available technical data

Similar Products

TLE2062AM JFET-Input Low Power High Drive Dual Operational Amplifier - 5962-9080802QHA - Texas Instruments
Specs
Supply Voltage (VS) 7 to 36 volts
VOS 2 millivolts
Quiescent Current (IQ) 354 microamps
View Details
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-9559801MRA - Lingto Electronic Limited
Specs
Source Current (IS) 60 milliamps
Bandwidth 250 MHz
View Details
Audio Amplifier ICs - 7902966P - RS Components, Ltd.
Specs
Standards RoHS
Package Type SOP; MSOP; MSOP
Operating Range Speaker
View Details