5V Isolation Optocoupler, 3.75kV, SOIC, 1-Ch, 20mA Product overview: HCPL-788J-500E from Broadcom is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 3.75kV, 20mA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 5V, 3.75kV, 20mA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-HCPL-788J-500E can be used for catalog matching and distributor lookup.
Isolation Amplifier 1 Circuit 16-SO
Isolation Amplifier 1 Circuit 16-SO
Isolation Amplifier 1 Circuit 16-SO
Manufacturer: Broadcom Limited
Win Source Part Number: 204641-HCPL-788J-500
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 30kHz
Amplifier Type: Isolation
Voltage - Input Offset: 3mV
Family Name: HCPL-788
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SO
Supply Voltage - Operating: 4.5 V to 5.5 V
Operating Supply Current: 20mA
Channel Output Current: 20mA
Alternative Parts (Cross-Reference): HCPL-788J#500; HCPL-788J-500; HCPL-788J;
Introduction Date: May 31, 2005
ECCN: EAR99
Country of Origin: Singapore, Thailand
Estimated EOL Date: 2022
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Quantity per package: 850
IC OPAMP ISOLATION 1 CIRC 16SO
Isolation Amplifier 1 Circuit 16-SO
SO-16-300mil Operational Amplifier ROHS
IC OPAMP ISOLATION 1 CIRC 16SO
IC OPAMP ISOLATION 1 CIRC 16SO
Optically Isolated Amplifiers 4.5 - 5.5 SV
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | LCSC Electronics Technology (HK) Limited | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-HCPL-788J-500E | 516-3731-1-ND | 204641-HCPL-788J-500E | HCPL-788J-500E | HCPL-788J-500E | HCPL-788J-500E | HCPL-788J-500E | HCPL-788J-500E | HCPL-788J-500E |
| Product Name | 5V 3.75kV 20mA SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - HCPL-788J-500E | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Operational Amplifier/Comparator >> Operational Amplifier | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Optically Isolated Amplifiers |
| Standards | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 5 volts | 4.5 to 5.5 volts | 4.5 volts | 4.5 volts | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||
| Package Type | Tape and Reel | SOIC; "16-SOIC (0.295"", 7.50mm Width)" | 16-SO | Surface Mount | SOIC; 16-SOIC (0.295\", 7.50mm Width) | Surface Mount | |||
| Source Current (IS) | 20 milliamps | 20 milliamps | 20 milliamps | 20 milliamps |