The HA5351 is a fast acquisition, wide bandwidth sample and hold amplifier, built with the Intersil HBC-10 BiCMOS process. This sample and hold amplifier offers a combination of desirable features; fast acquisition time (70ns to 0.01% maximum), excellent DC precision and extremely low power dissipation, making it ideal for use in systems that sample multiple signals and require low power.
The HA5351 is in an open loop configuration with fully differential inputs providing flexibility for user defined feedback. In unity gain the HA5351 is completely self-contained and requires no external components. The on-chip 15pF hold capacitor is completely isolated to minimizing droop rate and reducing sensitivity to pedestal error. The HA5351 is available in 8 lead SOIC package for minimizing board space and ease of layout.
Manufacturer: Intersil
Win Source Part Number: 136065-HA5351IBZ
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 40MHz
Amplifier Type: Sample and Hold
Slew Rate: 105 V/μs
Current - Input Bias: 2.5μA
Voltage - Input Offset: 2mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: ±2.5 V to 5 V
Operating Supply Current: 20mA
Channel Output Current: 25mA
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Sample and Hold Amplifier 1 Circuit 8-SOIC
IC SAMPL/HOLD 1 CIRCUIT 8SOIC Product overview: HA5351IBZ from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-HA5351IBZ can be used for catalog matching and distributor lookup.
IC SAMPL/HOLD 1 CIRCUIT 8SOIC
IC SAMPL/HOLD 1 CIRCUIT 8SOIC
SAMPLE/HOLD AMPLIFIER, -40 TO 85DEG C; No. of Amplifiers:1 Amplifier; Bandwidth:40MHz; Acquisition Time:64ns; Input Offset Voltage:2mV; Amplifier Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Range:± 5V; Settling Time:50ns RoHS Compliant: Yes
Sample & Hold Amplifiers W/ANNEAL SMP&HLD 40MHZ 64NS INTCAP
Sample and Hold Amplifier 1 Circuit 8-SOIC
| Renesas Electronics Corporation | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | HA5351IBZ | 136065-HA5351IBZ | HA5351IBZ-ND | 687-HA5351IBZ | HA5351IBZ | HA5351IBZ | 84AC6700 | HA5351IBZ | HA5351IBZ |
| Product Name | 64ns Sample and Hold Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - HA5351IBZ | Instrumentation, Op Amps, Buffer Amps | Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Sample/hold Amplifier, -40 To 85Deg C; No. Of Amplifiers Renesas | Sample & Hold Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Device Type | Sample and Hold Amplifiers | ||||||||
| Supply Voltage (VS) | 2.5 to 5 volts | ? to 5 volts | 4.5 volts | ||||||
| Source Current (IS) | 20 milliamps | 20 milliamps | 20 milliamps | 20 milliamps | |||||
| VOS | 2 millivolts | 2 millivolts | |||||||
| IBIAS | 2.5 µA | 2.5 µA |