Renesas Electronics Corporation Instrumentation, Op Amps, Buffer Amps HFA1112IBZ

Description
Buffer Amplifier 1 Circuit 8-SOIC
Request a Quote Datasheet
Description
Buffer Amplifier 1 Circuit 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Instrumentation, Op Amps, Buffer Amps - HFA1112IBZ-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
HFA1112IBZ-ND
Instrumentation, Op Amps, Buffer Amps HFA1112IBZ-ND
Buffer Amplifier 1 Circuit 8-SOIC

Buffer Amplifier 1 Circuit 8-SOIC

Buy Now Datasheet
Singapore, Singapore
Operational Amplifier IC
687-HFA1112IBZ
Operational Amplifier IC 687-HFA1112IBZ
IC BUFFER 1 CIRCUIT 8SOIC Product overview: HFA1112IBZ from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-HFA1112IBZ can be used for catalog matching and distributor lookup.

IC BUFFER 1 CIRCUIT 8SOIC Product overview: HFA1112IBZ from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-HFA1112IBZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - HFA1112IBZ - 016947-HFA1112IBZ - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - HFA1112IBZ
016947-HFA1112IBZ
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - HFA1112IBZ 016947-HFA1112IBZ
Manufacturer: Intersil Win Source Part Number: 016947-HFA1112IBZ Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) -3db Bandwidth: 850MHz Amplifier Type: Buffer Slew Rate: 2400 V/μs Current - Input Bias: 25μA Voltage - Input Offset: 8mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 9 V to 11 V, ±4.5 V to 5.5 V Operating Supply Current: 21mA Channel Output Current: 60mA Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 016947-HFA1112IBZ
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 850MHz
Amplifier Type: Buffer
Slew Rate: 2400 V/μs
Current - Input Bias: 25μA
Voltage - Input Offset: 8mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 9 V to 11 V, ±4.5 V to 5.5 V
Operating Supply Current: 21mA
Channel Output Current: 60mA
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - HFA1112IBZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
HFA1112IBZ
Integrated Circuits (ICs) - Linear - Amplifiers HFA1112IBZ
IC BUFFER 1 CIRCUIT 8SOIC

IC BUFFER 1 CIRCUIT 8SOIC

Supplier's Site
Programmable Gain Buffer Amplifier, 850Mhz, Soic-8; No. Of Channels Renesas - 79K6797 - Newark, An Avnet Company
Chicago, IL, United States
Programmable Gain Buffer Amplifier, 850Mhz, Soic-8; No. Of Channels Renesas
79K6797
Programmable Gain Buffer Amplifier, 850Mhz, Soic-8; No. Of Channels Renesas 79K6797
PROGRAMMABLE GAIN BUFFER AMPLIFIER, 850MHZ, SOIC-8; No. of Channels:1Channels; No. of Amplifiers:1 Amplifier; Bandwidth:850MHz; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Supply Voltage Range:± 4.5V to ± 5.5V RoHS Compliant: Yes

PROGRAMMABLE GAIN BUFFER AMPLIFIER, 850MHZ, SOIC-8; No. of Channels:1Channels; No. of Amplifiers:1 Amplifier; Bandwidth:850MHz; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Supply Voltage Range:± 4.5V to ± 5.5V RoHS Compliant: Yes

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - HFA1112IBZ - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
HFA1112IBZ
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps HFA1112IBZ
IC BUFFER 1 CIRCUIT 8SOIC

IC BUFFER 1 CIRCUIT 8SOIC

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - HFA1112IBZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
HFA1112IBZ
Instrumentation, OP Amps, Buffer Amps HFA1112IBZ
Buffer Amplifier 1 Circuit 8-SOIC

Buffer Amplifier 1 Circuit 8-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Buffer Amplifiers Operational Amplifiers Operational Amplifiers
Product Number HFA1112IBZ-ND 687-HFA1112IBZ 016947-HFA1112IBZ HFA1112IBZ 79K6797 HFA1112IBZ HFA1112IBZ
Product Name Instrumentation, Op Amps, Buffer Amps Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - HFA1112IBZ Integrated Circuits (ICs) - Linear - Amplifiers Programmable Gain Buffer Amplifier, 850Mhz, Soic-8; No. Of Channels Renesas Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
Source Current (IS) 21 milliamps 21 milliamps 21 milliamps 21 milliamps
Slew Rate 2400 V/µs 2400 V/µs 2400 V/µs 0.0024 V/µs 2400 V/µs
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" Tube SOIC; 8-SOIC -40degC ~ 85degC SOIC; 8-SOIC (0.154\", 3.90mm Width)
Standards RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Audio Amplifier ICs - 1221499 - RS Components, Ltd.
Specs
Standards RoHS
Package Type SOP; Sop
Operating Range Speaker
View Details
LT1013AM Dual Precision Operational Amplifier - 5962-88760012A - Texas Instruments
Specs
Supply Voltage (VS) 4 to 44 volts
VOS 0.1500 millivolts
Quiescent Current (IQ) 500 microamps
View Details
3 suppliers