OptoCoupler 1-CH 5V 8-Pin CDIP Product overview: HCPL-7851 from Broadcom is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-HCPL-7851 can be used for catalog matching and distributor lookup.
Isolation Amplifier 1 Circuit Differential 8-DIP
Manufacturer: Broadcom Limited
Win Source Part Number: 811019-HCPL-7851
Packaging: Tube
Mounting Style: Through Hole
Number of Circuits: 1
Output Type: Differential
-3db Bandwidth: 100kHz
Amplifier Type: Isolation
Current - Input Bias: 570nA
Voltage - Input Offset: 600μV
Current - Supply: 10.7mA
Current - Output / Channel: 11mA
Voltage - Supply, Single/Dual (±): 4.5V ~ 5.5V
Supplier Device Package: 8-DIP
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 8-DIP
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Part Number Series: HCPL-7851
IC OPAMP ISOLATION 1 CIRC 8DIP
IC OPAMP ISOLATION 1 CIRC 8DIP
Isolation Amplifier 1 Circuit Differential 8-DIP
Optically Isolated Amplifiers 100kHz 1500Vdc Hermetically sealed
IC OPAMP ISOLATION 1 CIRC 8DIP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-HCPL-7851 | 516-3663-ND | 811019-HCPL-7851 | HCPL-7851 | HCPL-7851 | HCPL-7851 | HCPL-7851 | HCPL-7851 |
| Product Name | 5V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - HCPL-7851 | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Optically Isolated Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 5 volts | 4.5 volts | 4.5 volts | |||||
| Bandwidth | 0.1000 MHz | 0.1000 MHz | 0.1000 MHz | 0.1000 MHz | ||||
| Operating Temperature | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Package Type | Bulk | DIP; "8-DIP (0.300"", 7.62mm)" | Through Hole | Through Hole | DIP; 8-DIP (0.300\", 7.62mm) |