CMOS Amplifier 2 Circuit 8-MMPAK
IC CMOS 2 CIRCUIT 8MMPAK
IC CMOS 2 CIRCUIT 8MMPAK
Operational Amplifiers - Op Amps Linear IC
CMOS Amplifier 2 Circuit 8-MMPAK
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | HA1630D03MMEL-E-ND | HA1630D03MMEL-E | HA1630D03MMEL-E | HA1630D03MMEL-E | HA1630D03MMEL-E |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 0.2000 milliamps | 0.2000 milliamps | 0.2000 milliamps | ||
| Slew Rate | 1 V/µs | 1.00E-6 V/µs | 1 V/µs | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.110"", 2.80mm Width)" | Surface Mount | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.110\", 2.80mm Width) | ||
| Supply Voltage (VS) | 1.8 volts |