Renesas Electronics Corporation 8.5MHz, Ultra-Low Noise Precision Operational Amplifier HA9P5127-5ZX96

Description
The HA-5127 monolithic operational amplifier features an unparalleled combination of precision DC and wideband high speed characteristics. Utilizing the Intersil D. I. technology and advanced processing techniques, this unique design unites low noise (3nV/√span style="text-decorati on: overline"Hz/span) precision instrumentation performance with high speed (10V/µs) wideband capability.brbr This amplifier's impressive list of features include low VOS (10µV), wide unity gain-bandwidth (8.5MHz), high open loop gain (1800V/mV), and high CMRR (126dB). Additionally, this flexible device operates over a wide supply range (±5V to ±15V) while consuming only 140mW of power.brbr Using the HA-5127 allows designers to minimize errors while maximizing speed and bandwidth.brbr This device is ideally suited for low level transducer signal amplifier circuits. Other applications which can utilize the HA-5127's qualities include instrumentation amplifiers, pulse amplifiers, audio preamplifiers, and signal conditioning circuits. This device can easily be used as a design enhancement by directly replacing the 725, OP25, OP06, OP07, OP27 and OP37. For the military grade product, refer to the HA-5127/883 data sheet.
Request a Quote Datasheet
Description
The HA-5127 monolithic operational amplifier features an unparalleled combination of precision DC and wideband high speed characteristics. Utilizing the Intersil D. I. technology and advanced processing techniques, this unique design unites low noise (3nV/√span style="text-decorati on: overline"Hz/span) precision instrumentation performance with high speed (10V/µs) wideband capability.brbr This amplifier's impressive list of features include low VOS (10µV), wide unity gain-bandwidth (8.5MHz), high open loop gain (1800V/mV), and high CMRR (126dB). Additionally, this flexible device operates over a wide supply range (±5V to ±15V) while consuming only 140mW of power.brbr Using the HA-5127 allows designers to minimize errors while maximizing speed and bandwidth.brbr This device is ideally suited for low level transducer signal amplifier circuits. Other applications which can utilize the HA-5127's qualities include instrumentation amplifiers, pulse amplifiers, audio preamplifiers, and signal conditioning circuits. This device can easily be used as a design enhancement by directly replacing the 725, OP25, OP06, OP07, OP27 and OP37. For the military grade product, refer to the HA-5127/883 data sheet.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8.5MHz, Ultra-Low Noise Precision Operational Amplifier - HA9P5127-5ZX96 - Renesas Electronics Corporation
Milpitas, CA, USA
8.5MHz, Ultra-Low Noise Precision Operational Amplifier
HA9P5127-5ZX96
8.5MHz, Ultra-Low Noise Precision Operational Amplifier HA9P5127-5ZX96
The HA-5127 monolithic operational amplifier features an unparalleled combination of precision DC and wideband high speed characteristics. Utilizing the Intersil D. I. technology and advanced processing techniques, this unique design unites low noise (3nV/√span style="text-decorati on: overline"Hz/span) precision instrumentation performance with high speed (10V/µs) wideband capability.brbr This amplifier's impressive list of features include low VOS (10µV), wide unity gain-bandwidth (8.5MHz), high open loop gain (1800V/mV), and high CMRR (126dB). Additionally, this flexible device operates over a wide supply range (±5V to ±15V) while consuming only 140mW of power.brbr Using the HA-5127 allows designers to minimize errors while maximizing speed and bandwidth.brbr This device is ideally suited for low level transducer signal amplifier circuits. Other applications which can utilize the HA-5127's qualities include instrumentation amplifiers, pulse amplifiers, audio preamplifiers, and signal conditioning circuits. This device can easily be used as a design enhancement by directly replacing the 725, OP25, OP06, OP07, OP27 and OP37. For the military grade product, refer to the HA-5127/883 data sheet.

The HA-5127 monolithic operational amplifier features an unparalleled combination of precision DC and wideband high speed characteristics. Utilizing the Intersil D. I. technology and advanced processing techniques, this unique design unites low noise (3nV/√span style="text-decoration: overline"Hz/span) precision instrumentation performance with high speed (10V/µs) wideband capability.brbr This amplifier's impressive list of features include low VOS (10µV), wide unity gain-bandwidth (8.5MHz), high open loop gain (1800V/mV), and high CMRR (126dB). Additionally, this flexible device operates over a wide supply range (±5V to ±15V) while consuming only 140mW of power.brbr Using the HA-5127 allows designers to minimize errors while maximizing speed and bandwidth.brbr This device is ideally suited for low level transducer signal amplifier circuits. Other applications which can utilize the HA-5127's qualities include instrumentation amplifiers, pulse amplifiers, audio preamplifiers, and signal conditioning circuits. This device can easily be used as a design enhancement by directly replacing the 725, OP25, OP06, OP07, OP27 and OP37. For the military grade product, refer to the HA-5127/883 data sheet.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - HA9P5127-5ZX96DKR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
HA9P5127-5ZX96DKR-ND
Instrumentation, Op Amps, Buffer Amps HA9P5127-5ZX96DKR-ND
General Purpose Amplifier 1 Circuit 8-SOIC

General Purpose Amplifier 1 Circuit 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - HA9P5127-5ZX96TR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
HA9P5127-5ZX96TR-ND
Instrumentation, Op Amps, Buffer Amps HA9P5127-5ZX96TR-ND
General Purpose Amplifier 1 Circuit 8-SOIC

General Purpose Amplifier 1 Circuit 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - HA9P5127-5ZX96CT-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
HA9P5127-5ZX96CT-ND
Instrumentation, Op Amps, Buffer Amps HA9P5127-5ZX96CT-ND
General Purpose Amplifier 1 Circuit 8-SOIC

General Purpose Amplifier 1 Circuit 8-SOIC

Buy Now Datasheet
Operational Amplifier IC - 687-HA9P5127-5ZX96 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Operational Amplifier IC
687-HA9P5127-5ZX96
Operational Amplifier IC 687-HA9P5127-5ZX96
IC OPAMP GP 1 CIRCUIT 8SOIC Product overview: HA9P5127-5ZX96 from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-HA9P5127-5ZX96 can be used for catalog matching and distributor lookup.

IC OPAMP GP 1 CIRCUIT 8SOIC Product overview: HA9P5127-5ZX96 from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-HA9P5127-5ZX96 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - HA9P5127-5ZX96 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
HA9P5127-5ZX96
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps HA9P5127-5ZX96
IC OPAMP GP 1 CIRCUIT 8SOIC

IC OPAMP GP 1 CIRCUIT 8SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Precision Amplifiers
HA9P5127-5ZX96
Precision Amplifiers HA9P5127-5ZX96
Precision Amplifiers W/ANL OPAMP 8 5MHZ VFB PRECISION COM

Precision Amplifiers W/ANL OPAMP 8 5MHZ VFB PRECISION COM

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - HA9P5127-5ZX96 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
HA9P5127-5ZX96
Instrumentation, OP Amps, Buffer Amps HA9P5127-5ZX96
General Purpose Amplifier 1 Circuit 8-SOIC

General Purpose Amplifier 1 Circuit 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - HA9P5127-5ZX96 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
HA9P5127-5ZX96
Integrated Circuits (ICs) - Linear - Amplifiers HA9P5127-5ZX96
IC OPAMP GP 1 CIRCUIT 8SOIC

IC OPAMP GP 1 CIRCUIT 8SOIC

Supplier's Site
Op Amp, 8.5 Mhz, 10 V/us, Soic-8; No. Of Amplifiers Renesas - 65T6050 - Newark, An Avnet Company
Chicago, IL, United States
Op Amp, 8.5 Mhz, 10 V/us, Soic-8; No. Of Amplifiers Renesas
65T6050
Op Amp, 8.5 Mhz, 10 V/us, Soic-8; No. Of Amplifiers Renesas 65T6050
OP AMP, 8.5 MHz, 10 V/uS, SOIC-8; No. of Amplifiers:1 Amplifier; Bandwidth:8.5MHz; Slew Rate:10V/µs; Supply Voltage Range:± 5V to ± 15V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:0°C; MSL:- RoHS Compliant: Yes

OP AMP, 8.5 MHz, 10 V/uS, SOIC-8; No. of Amplifiers:1 Amplifier; Bandwidth:8.5MHz; Slew Rate:10V/µs; Supply Voltage Range:± 5V to ± 15V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:0°C; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Op Amp, Full Reel; No. Of Amplifiers Renesas - 79K6755 - Newark, An Avnet Company
Chicago, IL, United States
Op Amp, Full Reel; No. Of Amplifiers Renesas
79K6755
Op Amp, Full Reel; No. Of Amplifiers Renesas 79K6755
OP AMP, FULL REEL; No. of Amplifiers:1 Amplifier; Bandwidth:8.5MHz; Slew Rate:10V/µs; Supply Voltage Range:± 5V to ± 15V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:0°C; Operating Temperature Max:75°C RoHS Compliant: Yes

OP AMP, FULL REEL; No. of Amplifiers:1 Amplifier; Bandwidth:8.5MHz; Slew Rate:10V/µs; Supply Voltage Range:± 5V to ± 15V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:0°C; Operating Temperature Max:75°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Renesas Electronics Corporation DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number HA9P5127-5ZX96 HA9P5127-5ZX96DKR-ND 687-HA9P5127-5ZX96 HA9P5127-5ZX96 HA9P5127-5ZX96 HA9P5127-5ZX96 HA9P5127-5ZX96 65T6050 79K6755
Product Name 8.5MHz, Ultra-Low Noise Precision Operational Amplifier Instrumentation, Op Amps, Buffer Amps Operational Amplifier IC Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Precision Amplifiers Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Op Amp, 8.5 Mhz, 10 V/us, Soic-8; No. Of Amplifiers Renesas Op Amp, Full Reel; No. Of Amplifiers Renesas
Features Single-Supply
Supply Voltage (VS) 10 to 30 volts 10 volts 5 to 15 volts 5 to 15 volts
Source Current (IS) 3.5 milliamps 3.5 milliamps 3.5 milliamps 3.5 milliamps
VOS 0.0100 millivolts 0.0300 millivolts
IBIAS 0.0150 to 0.0800 µA 0.0150 µA
Unlock Full Specs
to access all available technical data