The HA-5127 monolithic operational amplifier features an unparalleled combination of precision DC and wideband high speed characteristics. Utilizing the Intersil D. I. technology and advanced processing techniques, this unique design unites low noise (3nV/√span style="text-decorati
Manufacturer: Intersil
Win Source Part Number: 141450-HA9P5127-5Z
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 10 V/μs
Current - Input Bias: 15nA
Voltage - Input Offset: 30μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 75°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 10 V to 30 V, ±5 V to 15 V
Operating Supply Current: 3.5mA
Channel Output Current: 25mA
Gain Bandwidth Product (GBP): 8.5MHz
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Application Field: Used in Test & Measurement, Motor Drive & Control, Imaging, Video & Vision, Industrial
Quantity per package: 98
Operational Amplifier, 1 Func, 300uV Offset-Max, BIPolar, PDSO8
General Purpose Amplifier 1 Circuit 8-SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC Product overview: HA9P5127-5Z from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-HA9P5127-5Z can be used for catalog matching and distributor lookup.
IC OPAMP GP 1 CIRCUIT 8SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC
IC OPAMP GP 8.5MHZ 8SOIC
General Purpose Amplifier 1 Circuit 8-SOIC
General Purpose Amplifier 1 Circuit 8-SOIC
OPAMP, 8.5MHZ, 0 TO 75DEGC; No. of Amplifiers:1 Amplifier; Bandwidth:8.5MHz; Slew Rate:10V/µs; Supply Voltage Range:± 5V to ± 15V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:0°C; Product Range:- RoHS Compliant: Yes
Precision Amplifiers W/ANL OPAMP 8 5MHZ VFB PRECISION COM
| Renesas Electronics Corporation | Win Source Electronics | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | HA9P5127-5Z | 141450-HA9P5127-5Z | HA9P5127-5Z | HA9P5127-5Z-ND | 687-HA9P5127-5Z | HA9P5127-5Z | HA9P5127-5Z | 391-HA9P5127-5Z | HA9P5127-5Z | 49AC7962 | HA9P5127-5Z |
| Product Name | 8.5MHz, Ultra-Low Noise Precision Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - HA9P5127-5Z | Instrumentation, Op Amps, Buffer Amps | Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | IC OPAMP GP 8.5MHZ 8SOIC | Instrumentation, OP Amps, Buffer Amps | Opamp, 8.5Mhz, 0 To 75Degc; No. Of Amplifiers Renesas | Precision Amplifiers | |
| Features | Single-Supply | ||||||||||
| Supply Voltage (VS) | 10 to 30 volts | 10 to 30 volts | 10 volts | ||||||||
| Source Current (IS) | 3.5 milliamps | 3.5 milliamps | 3.5 milliamps | 3.5 milliamps | 3.5 milliamps | ||||||
| VOS | 0.0100 millivolts | 0.0300 millivolts | 0.0300 millivolts | ||||||||
| IBIAS | 0.0150 to 0.0800 µA | 0.0150 µA | 0.0150 µA |