Manufacturer: Broadcom Limited
Win Source Part Number: 1179138-HCPL-7520-30
Packaging: Tube
Mounting Style: SMD
-3db Bandwidth: 100kHz
Supply Current: 11.7mA
Amplifier Type: Current Sense
Current - Input Bias: 600nA
Voltage - Input Offset: 600μV
Current - Output / Channel: 16mA
Categories: Integrated Circuits
Supplier Device Package: 8-DIP Gull Wing
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.avagotech.com
Manufacturer Package: 8-SMD, Gull Wing
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Family Part Number: HCPL-7520
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 4.5V ~ 5.5V
1-CH Isolation Optocoupler, 100kHz BW, 3.75kV Isolation, 5V, SMD Product overview: HCPL-7520-300E from Broadcom is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100kHz, 3.75kV, 5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SMD, 100kHz, 3.75kV, 5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-HCPL-7520-300E can be used for catalog matching and distributor lookup.
Current Sense Amplifier 1 Circuit 8-DIP Gull Wing
Current Sense Amplifier 1 Circuit 8-DIP Gull Wing
IC CURR SENSE 1 CIRCUIT 8DIPGW
IC CURR SENSE 1 CIRCUIT 8DIPGW
Optically Isolated Amplifiers 4.5 - 5.5 SV +/-5%
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1179138-HCPL-7520-300E | 687-HCPL-7520-300E | 516-2598-5-ND | HCPL-7520-300E | HCPL-7520-300E | HCPL-7520-300E | HCPL-7520-300E |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - HCPL-7520-300E | SMD 100kHz 3.75kV 5V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Optically Isolated Amplifiers |
| Features | Single-Supply | ||||||
| Supply Voltage (VS) | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 4.5 volts | ||||
| Source Current (IS) | 11.7 milliamps | 11.7 milliamps | 11.7 milliamps | 11.7 milliamps | |||
| VOS | 0.6000 millivolts | 0.6000 millivolts | |||||
| IBIAS | 0.6000 µA | 0.6000 µA |