Isolation Amplifier 1 Circuit 8-DIP Gull Wing
Isolation Amplifier 1 Circuit 8-DIP Gull Wing
Isolation Amplifier 1 Circuit 8-DIP Gull Wing
Isolation Amplifier IC | 100kHz BW | 3.75kV Isolation | SMT Product overview: HCPL-7510-500E from Broadcom is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100kHz, 3.75kV. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 100kHz, 3.75kV, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-HCPL-7510-500E can be used for catalog matching and distributor lookup.
Manufacturer: Broadcom Limited
Win Source Part Number: 016878-HCPL-7510-500
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 100kHz
Amplifier Type: Isolation
Current - Input Bias: 600nA
Voltage - Input Offset: 600μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-DIP Gull Wing
Supply Voltage - Operating: 4.5 V to 5.5 V
Operating Supply Current: 11.7mA
Channel Output Current: 16mA
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs
Optically Isolated Amplifiers 4.5 - 5.5 SV +/-3%
IC OPAMP ISOLATION 1 CIRC 8DIPGW
IC OPAMP ISOLATION 1 CIRC 8DIPGW
Isolation Amplifier 1 Circuit 8-DIP Gull Wing
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 516-2994-2-ND | 687-HCPL-7510-500E | 016878-HCPL-7510-500E | HCPL-7510-500E | HCPL-7510-500E | HCPL-7510-500E | HCPL-7510-500E |
| Product Name | Instrumentation, Op Amps, Buffer Amps | 100kHz 3.75kV Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - HCPL-7510-500E | Optically Isolated Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 11.7 milliamps | 11.7 milliamps | 11.7 milliamps | 11.7 milliamps | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | 8-SMD, Gull Wing | Tape and Reel | DIP; 8-DIP Gull Wing | Surface Mount | 8-SMD, Gull Wing | ||
| Number of Pins | 8 | ||||||
| Standards | RoHS | RoHS |