Win Source Part Number: 1342709-HV56022T-V/K
Category: Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tape & Reel
Number of Circuits: 2
Standard Package: 3,300
-3db Bandwidth: 124 Hz
Amplifier Type: General Purpose
Slew Rate: 0.9V/µs
Voltage - Input Offset: 1.1 V
Current - Supply: 200µA (x2 Channels)
Current - Output / Channel: 40 mA
Mounting Type: Surface Mount
Package / Case: 20-VFQFN Exposed Pad
Supplier Device Package: 20-QFN (4x4)
Temperature Range - Operating: 0°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 32 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Microchip Technology
Base Product Number: HV56022
Voltage - Supply Span (Min): 3 V
Voltage - Supply Span (Max): 3.6 V
General Purpose Amplifier 2 Circuit 20-QFN (4x4)
General Purpose Amplifier 2 Circuit 20-QFN (4x4)
IC OPAMP GP 2 CIRCUIT 20QFN Product overview: HV56022T-V/KNX from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-HV56022T-V/KNX can be used for catalog matching and distributor lookup.
IC OPAMP GP 2 CIRCUIT 20QFN
IC OPAMP GP 2 CIRCUIT 20QFN
General Purpose Amplifier 2 Circuit 20-QFN (4x4)
OPAMP, 124HZ, 0 TO 125DEGC; No. of Amplifiers:2 Amplifier; Bandwidth:124Hz; Slew Rate:0.09V/µs; Supply Voltage Range:3V to 3.6V; Amplifier Case Style:VQFN-EP; No. of Pins:20Pins; Operating Temperature Min:0°C; Product Range:- RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | 1342709-HV56022T-V/KNX | 150-HV56022T-V/KNXTR-ND | 687-HV56022T-V/KNX | HV56022T-V/KNX | HV56022T-V/KNX | HV56022T-V/KNX | 75AH8328 |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, Op Amps, Buffer Amps | Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Opamp, 124Hz, 0 To 125Degc; No. Of Amplifiers Microchip |
| Source Current (IS) | 0.2000 milliamps | 0.2000 milliamps | 0.2000 milliamps | 0.2000 milliamps | |||
| VOS | 1100 millivolts | 1100 millivolts | |||||
| Slew Rate | 0.9000 V/µs | 0.9000 V/µs | 0.9000 V/µs | 9.00E-7 V/µs | 0.9000 V/µs | ||
| Bandwidth | 1.24E-4 MHz | 1.24E-4 MHz | 1.24E-4 MHz | 1.24E-4 MHz | |||
| Operating Temperature | 0 to 125 C (32 to 257 F) | 0 to 125 C (32 to 257 F) | 0 C (32 F) | 0 to 125 C (32 to 257 F) | 0 to 125 C (32 to 257 F) |