CMOS Amplifier 2 Circuit 8-TSSOP
Manufacturer: Renesas Electronics America
Win Source Part Number: 1042312-HA1630D03TEL
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 1 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 4mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-TSSOP
Supply Voltage - Operating: 1.8 V to 5.5 V
Operating Supply Current: 200μA
Channel Output Current: 1.2mA
Gain Bandwidth Product (GBP): 1.2MHz
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
IC CMOS 2 CIRCUIT 8TSSOP Product overview: HA1630D03TEL-E from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-HA1630D03TEL-E can be used for catalog matching and distributor lookup.
IC CMOS 2 CIRCUIT 8TSSOP
Operational Amplifiers - Op Amps Operational Amplifier
IC CMOS 2 CIRCUIT 8TSSOP
CMOS Amplifier 2 Circuit 8-TSSOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | HA1630D03TEL-E-ND | 1042312-HA1630D03TEL-E | 687-HA1630D03TEL-E | HA1630D03TEL-E | HA1630D03TEL-E | HA1630D03TEL-E | HA1630D03TEL-E |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - HA1630D03TEL-E | Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 0.2000 milliamps | 0.2000 milliamps | 0.2000 milliamps | 0.2000 milliamps | |||
| Slew Rate | 1 V/µs | 1 V/µs | 1 V/µs | 1.00E-6 V/µs | 1 V/µs | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" | SSOP; SOP; TSSOP; 8-TSSOP | Tape & Reel (TR) | Surface Mount | SSOP; SOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) | ||
| Supply Voltage (VS) | 1.8 to 5.5 volts | 1.8 volts |