General Purpose Amplifier 1 Circuit 8-CERDIP
HA7-5137 - Operational Amplifier
Manufacturer: Intersil
Win Source Part Number: 1042334-HA7-5137A-5
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: Through Hole
Amplifier Type: General Purpose
Slew Rate: 20 V/μs
Current - Input Bias: 10nA
Voltage - Input Offset: 10μV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 75°C
Case / Package: 8-CDIP
Supply Voltage - Operating: 10 V to 40 V, ±5 V to 20 V
Operating Supply Current: 3.5mA
Channel Output Current: 25mA
Gain Bandwidth Product (GBP): 80MHz
Alternative Parts (Cross-Reference): AD848AQ; MXL1007AMJ8+; OP37GZ+; HA7-5137A-5;
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
IC OPAMP GP 1 CIRCUIT 8CERDIP Product overview: HA7-5137A-5 from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-HA7-5137A-5 can be used for catalog matching and distributor lookup.
IC OPAMP GP 1 CIRCUIT 8CERDIP
IC OPAMP GP 1 CIRCUIT 8CERDIP
General Purpose Amplifier 1 Circuit 8-CERDIP
General Purpose Amplifier 1 Circuit 8-CERDIP
| DigiKey | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | HA7-5137A-5-ND | HA7-5137A-5 | 1042334-HA7-5137A-5 | 687-HA7-5137A-5 | HA7-5137A-5 | HA7-5137A-5 | HA7-5137A-5 |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - HA7-5137A-5 | Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | |
| Source Current (IS) | 3.5 milliamps | 3.5 milliamps | 3.5 milliamps | 3.5 milliamps | |||
| Slew Rate | 20 V/µs | 20 V/µs | 20 V/µs | 2.00E-5 V/µs | 20 V/µs | ||
| Operating Temperature | 0 to 75 C (32 to 167 F) | 0 to 75 C (32 to 167 F) | 0 C (32 F) | 0 to 75 C (32 to 167 F) | |||
| Package Type | CDIP; "8-CDIP (0.300"", 7.62mm)" | DIP; CDIP; CDIP8 | DIP; CDIP; 8-CDIP | Tube | Through Hole | DIP; CDIP; 8-CDIP (0.300\", 7.62mm) | |
| Life Cycle Stage | Rochester Active | Obsolete(EOL) | Removed | Removed; Obsolete |