IC OPAMP ZERO-DRIFT 1 CIRC 14DIP Product overview: ICL7650SCPD from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ICL7650SCPD can be used for catalog matching and distributor lookup.
Zero-Drift Amplifier 1 Circuit 14-PDIP
IC OPAMP ZERO-DRIFT 1 CIRC 14DIP
Zero-Drift Amplifier 1 Circuit 14-PDIP
IC OPAMP ZERO-DRIFT 1 CIRC 14DIP
IC OPAMP ZERO-DRIFT 1 CIRC 14DIP
2 MHz Super Chopper-Stabilized Operational Amplifier, 14-Lead PDIP Package, 18 V Supply Voltage
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-ICL7650SCPD | ICL7650SCPD-ND | ICL7650SCPD | ICL7650SCPD | ICL7650SCPD | ICL7650SCPD | 70206599 |
| Product Name | Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Amplifier; Operational Amplifier; 18 V;2 mA (Typ.); 2 MHz (Typ.); 8 pA (Typ.) |
| Slew Rate | 2.5 V/µs | 2.5 V/µs | 2.5 V/µs | 2.5 V/µs | 2.50E-6 V/µs | 2.5 V/µs | |
| Bandwidth | 2 MHz | 2 MHz | |||||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to ? C (32 to ? F) | |
| Package Type | Tube | DIP; "14-DIP (0.300"", 7.62mm)" | DIP; 14-DIP (0.300\", 7.62mm) | Through Hole | 14-DIP (0.300, 7.62mm) | PDIP | |
| Source Current (IS) | 2 milliamps | 2 milliamps | 2 milliamps | 3.2 milliamps |