Renesas Electronics Corporation Instrumentation, Op Amps, Buffer Amps HA3-5320-5

Description
Sample and Hold Amplifier 1 Circuit 14-CERDIP
Request a Quote Datasheet
Description
Sample and Hold Amplifier 1 Circuit 14-CERDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Instrumentation, Op Amps, Buffer Amps - HA3-5320-5-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
HA3-5320-5-ND
Instrumentation, Op Amps, Buffer Amps HA3-5320-5-ND
Sample and Hold Amplifier 1 Circuit 14-CERDIP

Sample and Hold Amplifier 1 Circuit 14-CERDIP

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - HA3-5320-5 - 204555-HA3-5320-5 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - HA3-5320-5
204555-HA3-5320-5
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - HA3-5320-5 204555-HA3-5320-5
Manufacturer: Intersil Win Source Part Number: 204555-HA3-5320-5 Packaging: Tube/Rail Number of Circuits: 1 Mounting: Through Hole Amplifier Type: Sample and Hold Slew Rate: 45 V/μs Current - Input Bias: 100nA Voltage - Input Offset: 500μV Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 75°C Case / Package: 14-CERDIP Supply Voltage - Operating: ±13.5 V to 20 V Operating Supply Current: 11mA Channel Output Current: 10mA Gain Bandwidth Product (GBP): 2MHz Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 204555-HA3-5320-5
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: Through Hole
Amplifier Type: Sample and Hold
Slew Rate: 45 V/μs
Current - Input Bias: 100nA
Voltage - Input Offset: 500μV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 75°C
Case / Package: 14-CERDIP
Supply Voltage - Operating: ±13.5 V to 20 V
Operating Supply Current: 11mA
Channel Output Current: 10mA
Gain Bandwidth Product (GBP): 2MHz
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Operational Amplifier IC
687-HA3-5320-5
Operational Amplifier IC 687-HA3-5320-5
IC SAMPL/HOLD 1 CIRCUIT 14CERDIP Product overview: HA3-5320-5 from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-HA3-5320-5 can be used for catalog matching and distributor lookup.

IC SAMPL/HOLD 1 CIRCUIT 14CERDIP Product overview: HA3-5320-5 from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-HA3-5320-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - HA3-5320-5 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
HA3-5320-5
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps HA3-5320-5
IC SAMPL/HOLD 1 CIRCUIT 14CERDIP

IC SAMPL/HOLD 1 CIRCUIT 14CERDIP

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - HA3-5320-5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
HA3-5320-5
Instrumentation, OP Amps, Buffer Amps HA3-5320-5
Sample and Hold Amplifier 1 Circuit 14-CERDIP

Sample and Hold Amplifier 1 Circuit 14-CERDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - HA3-5320-5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
HA3-5320-5
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps HA3-5320-5
IC SAMPL/HOLD 1 CIRCUIT 14CERDIP

IC SAMPL/HOLD 1 CIRCUIT 14CERDIP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number HA3-5320-5-ND 204555-HA3-5320-5 687-HA3-5320-5 HA3-5320-5 HA3-5320-5 HA3-5320-5
Product Name Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - HA3-5320-5 Operational Amplifier IC Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Source Current (IS) 11 milliamps 11 milliamps 11 milliamps 11 milliamps
Slew Rate 45 V/µs 45 V/µs 45 V/µs 45 V/µs 4.50E-5 V/µs
Operating Temperature 0 to 75 C (32 to 167 F) 0 to 75 C (32 to 167 F) 0 C (32 F) 0 to 75 C (32 to 167 F) 0 to 75 C (32 to 167 F)
Package Type CDIP; "14-CDIP (0.300"", 7.62mm)" DIP; 14-CERDIP Tube DIP; CDIP; 14-CDIP (0.300\", 7.62mm) 14-CDIP (0.300, 7.62mm)
Supply Voltage (VS) 13.5 to 20 volts 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

Dual 5V Rail-to-Rail Precision Operational Amplifier - ALD2702APAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 4 to 10 volts
Source Current (IS) 1.5 milliamps
IBIAS 2.00E-5 µA
View Details
5 suppliers
TLV2442AM Advanced LinCMOS(TM) Rail-to-Rail Output Wide-Input-Voltage Dual Operational Amplifier - 5962-9751102QPA - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 10 volts
VOS 0.9500 millivolts
Quiescent Current (IQ) 1100 microamps
View Details
4 suppliers