General Purpose Amplifier 4 Circuit Rail-to-Rail 14-HTSSOP
IC OPAMP GP 4 CIRCUIT 14HTSSOP Product overview: EL9214IREZ-T7 from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL9214IREZ-T7 can be used for catalog matching and distributor lookup.
Manufacturer: Intersil
Win Source Part Number: 766472-EL9214IREZ-T7
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 14-TSSOP (0.173", 4.40mm Width) Exposed Pad
Number of Circuits: 4
Mounting: SMD
-3db Bandwidth: 130MHz
Amplifier Type: Voltage Feedback
Current - Input Bias: 1.4μA
Voltage - Input Offset: 1mV
Part Status: Obsolete(EOL)
Family Name: EL9214
Categories: Integrated Circuits (ICs)
Operating Supply Current: 8.8mA
Manufacturer Package: 14-HTSSOP
Output Current per Channel: 300mA
SR - Slew Rate: 115 V/μs
GBP - Gain Bandwidth Product: 63MHz
Dual Supply Voltage (±): 5 V ~ 13.5 V, ±2.5 V ~ 6.75 V
Alternative Parts (Cross-Reference): EL9214IREZ; EL9214IREZ-T13;
Introduction Date: October 10, 2002
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-HTSSOP
IC OPAMP GP 4 CIRCUIT 14HTSSOP
IC OPAMP GP 4 CIRCUIT 14HTSSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | EL9214IREZ-T7TR-ND | 687-EL9214IREZ-T7 | 766472-EL9214IREZ-T7 | EL9214IREZ-T7 | EL9214IREZ-T7 | EL9214IREZ-T7 |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL9214IREZ-T7 | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Features | Rail-Rail-Out | |||||
| Source Current (IS) | 8.8 milliamps | 8.8 milliamps | 8.8 milliamps | 8.8 milliamps | ||
| Slew Rate | 115 V/µs | 115 V/µs | 115 V/µs | 115 V/µs | 1.15E-4 V/µs | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | TSSOP; "14-TSSOP (0.173"", 4.40mm Width) Exposed Pad" | Tape & Reel (TR) | SSOP; SOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width) Exposed Pad | 14-TSSOP (0.173, 4.40mm Width) Exposed Pad |