Manufacturer: Renesas Electronics America
Win Source Part Number: 775581-HA1630D02TEL-
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 8-TSSOP (0.173", 4.40mm Width)
Number of Circuits: 2
Mounting: SMD
Amplifier Type: General
Current - Input Bias: 1pA
Voltage - Input Offset: 4mV
Family Name: HA1630D02TEL
Categories: Integrated Circuits (ICs)
Operating Supply Current: 100μA
Manufacturer Package: 8-TSSOP
Output Current per Channel: 1mA
SR - Slew Rate: 0.5 V/μs
GBP - Gain Bandwidth Product: 680kHz
Dual Supply Voltage (±): 1.8 V ~ 5.5 V
Alternative Parts (Cross-Reference): NJU#7015D; NJU7014D; NJU#7094D; NJU#7018D;
Introduction Date: January 01, 2000
ECCN: EAR99
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
IC CMOS 2 CIRCUIT 8TSSOP Product overview: HA1630D02TEL-E from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-HA1630D02TEL-E can be used for catalog matching and distributor lookup.
CMOS Amplifier 2 Circuit 8-TSSOP
Operational Amplifiers - Op Amps Operational Amplifier
IC CMOS 2 CIRCUIT 8TSSOP
IC CMOS 2 CIRCUIT 8TSSOP
CMOS Amplifier 2 Circuit 8-TSSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 775581-HA1630D02TEL-E | 687-HA1630D02TEL-E | HA1630D02TEL-E-ND | HA1630D02TEL-E | HA1630D02TEL-E | HA1630D02TEL-E | HA1630D02TEL-E |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - HA1630D02TEL-E | Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 0.1000 milliamps | 0.1000 milliamps | 0.1000 milliamps | 0.1000 milliamps | |||
| VOS | 4 millivolts | 4 millivolts | |||||
| IBIAS | 1.00E-6 µA | 1.00E-6 µA | |||||
| GBW | 0.6800 MHz | 0.6800 MHz | |||||
| Slew Rate | 0.5000 V/µs | 0.5000 V/µs | 0.5000 V/µs | 5.00E-7 V/µs | 0.5000 V/µs |