Isolation Amplifier 1 Circuit Differential 8-DIP
1-CH Isolation Optocoupler 5V 100kHz 3.75kV DIP Product overview: HCPL-7840-000E from Broadcom is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 100kHz, 3.75kV, DIP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 5V, 100kHz, 3.75kV, DIP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-HCPL-7840-000E can be used for catalog matching and distributor lookup.
Manufacturer: Broadcom Limited
Win Source Part Number: 088243-HCPL7840-000E
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: Through Hole
Output Type: Differential
-3db Bandwidth: 100kHz
Amplifier Type: Isolation
Current - Input Bias: 500nA
Voltage - Input Offset: 300μV
Family Name: HCPL-7840
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-DIP
Supply Voltage - Operating: 4.5 V to 5.5 V
Operating Supply Current: 10.86mA
Channel Output Current: 15.5mA
Alternative Parts (Cross-Reference): HCPL-7840#00Y; HCPL-7840#060; HCPL-7840#50Y; HCPL-7840-060;
Introduction Date: May 31, 2005
ECCN: EAR99
Country of Origin: Singapore, Thailand
Estimated EOL Date: 2027
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Sufficient
IC OPAMP ISOLATION 1 CIRC 8DIP
Isolation Amplifier 1 Circuit Differential 8-DIP
500nA 100kHz 300uV Single DIP-8 Isolation Amplifiers ROHS
IC OPAMP ISOLATION 1 CIRC 8DIP
IC OPAMP ISOLATION 1 CIRC 8DIP
Optically Isolated Amplifiers 4.5 - 5.5 SV 8 dB
OPTOCOUPLERS, ISOLATED AMP, 3.75KV; No. of Amplifiers:1 Amplifier; Input Offset Voltage:300µV; Isolation Voltage:3.75kV; Supply Voltage Range:4.5V to 5.5V; Amplifier Case Style:DIP; No. of Pins:8Pins; Bandwidth:100kHz; MSL:- RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | LCSC Electronics Technology (HK) Limited | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | 516-1482-5-ND | 687-HCPL-7840-000E | 088243-HCPL7840-000E | HCPL-7840-000E | HCPL-7840-000E | HCPL-7840-000E | HCPL-7840-000E | HCPL-7840-000E | HCPL-7840-000E | 88H7850 |
| Product Name | Instrumentation, Op Amps, Buffer Amps | 5V 100kHz 3.75kV DIP Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - HCPL-7840-000E | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Operational Amplifier/Comparator >> Isolation Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Optically Isolated Amplifiers | Optocouplers, Isolated Amp, 3.75Kv; No. Of Amplifiers Broadcom |
| Source Current (IS) | 10.86 milliamps | 10.86 milliamps | 10.86 milliamps | 10.86 milliamps | ||||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||||
| Package Type | DIP; "8-DIP (0.300"", 7.62mm)" | Rail/Tube | DIP; 8-DIP | Through Hole | DIP; 8-DIP (0.300\", 7.62mm) | DIP | Through Hole | |||
| Standards | RoHS | RoHS | ||||||||
| Supply Voltage (VS) | 5 volts | 4.5 to 5.5 volts | 4.5 volts | 4.5 volts |