onsemi Operational Amplifier IC FHP3230IMU8X

Description
IC VOLTAGE FEEDBACK 2 CIRC 8MSOP Product overview: FHP3230IMU8X from Fairchild (onsemi) is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-FHP3230IMU8X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC VOLTAGE FEEDBACK 2 CIRC 8MSOP Product overview: FHP3230IMU8X from Fairchild (onsemi) is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-FHP3230IMU8X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Operational Amplifier IC
687-FHP3230IMU8X
Operational Amplifier IC 687-FHP3230IMU8X
IC VOLTAGE FEEDBACK 2 CIRC 8MSOP Product overview: FHP3230IMU8X from Fairchild (onsemi) is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-FHP3230IMU8X can be used for catalog matching and distributor lookup.

IC VOLTAGE FEEDBACK 2 CIRC 8MSOP Product overview: FHP3230IMU8X from Fairchild (onsemi) is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-FHP3230IMU8X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - FHP3230IMU8X-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
FHP3230IMU8X-ND
Instrumentation, Op Amps, Buffer Amps FHP3230IMU8X-ND
Voltage Feedback Amplifier 2 Circuit Rail-to-Rail 8-MSOP

Voltage Feedback Amplifier 2 Circuit Rail-to-Rail 8-MSOP

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - FHP3230IMU8X - 204192-FHP3230IMU8X - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - FHP3230IMU8X
204192-FHP3230IMU8X
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - FHP3230IMU8X 204192-FHP3230IMU8X
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 204192-FHP3230IMU8X Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail -3db Bandwidth: 170MHz Amplifier Type: Voltage Feedback Slew Rate: 110 V/μs Current - Input Bias: 1.8μA Voltage - Input Offset: 1mV Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-MSOP Supply Voltage - Operating: 2.7 V to 12 V, ±1.35 V to 6 V Operating Supply Current: 2.5mA Channel Output Current: 100mA Gain Bandwidth Product (GBP): 60MHz Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 204192-FHP3230IMU8X
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 170MHz
Amplifier Type: Voltage Feedback
Slew Rate: 110 V/μs
Current - Input Bias: 1.8μA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-MSOP
Supply Voltage - Operating: 2.7 V to 12 V, ±1.35 V to 6 V
Operating Supply Current: 2.5mA
Channel Output Current: 100mA
Gain Bandwidth Product (GBP): 60MHz
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - FHP3230IMU8X - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
FHP3230IMU8X
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps FHP3230IMU8X
IC VOLTAGE FEEDBACK 2 CIRC 8MSOP

IC VOLTAGE FEEDBACK 2 CIRC 8MSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - FHP3230IMU8X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
FHP3230IMU8X
Integrated Circuits (ICs) - Linear - Amplifiers FHP3230IMU8X
IC VOLTAGE FEEDBACK 2 CIRC 8MSOP

IC VOLTAGE FEEDBACK 2 CIRC 8MSOP

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - FHP3230IMU8X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
FHP3230IMU8X
Instrumentation, OP Amps, Buffer Amps FHP3230IMU8X
Voltage Feedback Amplifier 2 Circuit Rail-to-Rail 8-MSOP

Voltage Feedback Amplifier 2 Circuit Rail-to-Rail 8-MSOP

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - FHP3230IMU8X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
FHP3230IMU8X
Instrumentation, OP Amps, Buffer Amps FHP3230IMU8X
Voltage Feedback Amplifier 2 Circuit Rail-to-Rail 8-MSOP

Voltage Feedback Amplifier 2 Circuit Rail-to-Rail 8-MSOP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 687-FHP3230IMU8X FHP3230IMU8X-ND 204192-FHP3230IMU8X FHP3230IMU8X FHP3230IMU8X FHP3230IMU8X
Product Name Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - FHP3230IMU8X Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS
Slew Rate 110 V/µs 110 V/µs 110 V/µs 1.10E-4 V/µs 110 V/µs
Bandwidth 60 MHz 60 MHz 170 MHz 170 MHz
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type Bulk MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" SOP; MSOP; 8-MSOP 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
Unlock Full Specs
to access all available technical data

Similar Products