Isolation Current Amp,DIP,HCPL-7800A-0
Isolation Current Amp,DIP,HCPL-7800A-0
Isolation Current Amp,DIP,HCPL-7800A-0
Isolation Amplifier 1 Circuit 8-DIP
1-CH Optocoupler, 5V, 100kHz BW, 3.75kV Isolation, PDIP Product overview: HCPL-7800A-000E from Broadcom is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 100kHz, 3.75kV. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 5V, 100kHz, 3.75kV, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-HCPL-7800A-000E can be used for catalog matching and distributor lookup.
Manufacturer: Broadcom Limited
Win Source Part Number: 016882-HCPL-7800A-00
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: Through Hole
-3db Bandwidth: 100kHz
Amplifier Type: Isolation
Current - Input Bias: 500nA
Voltage - Input Offset: 300μV
Family Name: HCPL-7800A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-DIP
Supply Voltage - Operating: 4.5 V to 5.5 V
Operating Supply Current: 10.9mA
Channel Output Current: 16mA
Alternative Parts (Cross-Reference): HCPL-7800A#50Y; HCPL-7800A#00Y; HCPL-7800A;
Introduction Date: May 31, 2005
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2022
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 50
IC OPAMP ISOLATION 1 CIRC 8DIP
IC OPAMP ISOLATION 1 CIRC 8DIP
Optically Isolated Amplifiers 4.5 - 5.5 SV 8 dB
500nA 100kHz 300uV Single DIP-8 Isolation Amplifiers ROHS
Isolation Amplifier 1 Circuit 8-DIP
OPTOCOUPLERS, ISOLATED AMP, 3.75KV; No. of Amplifiers:1 Amplifier; Input Offset Voltage:300µV; Isolation Voltage:3.75kV; Supply Voltage Range:4.5V to 5.5V; Amplifier Case Style:DIP; No. of Pins:8Pins; Bandwidth:100kHz; MSL:- RoHS Compliant: Yes
IC OPAMP ISOLATION 1 CIRC 8DIP
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | 451007 | 451007P | 516-1552-5-ND | 687-HCPL-7800A-000E | 016882-HCPL-7800A-000E | HCPL-7800A-000E | HCPL-7800A-000E | HCPL-7800A-000E | HCPL-7800A-000E | HCPL-7800A-000E | 88H7847 | HCPL-7800A-000E |
| Product Name | Isolation Amplifiers | Isolation Amplifiers | Instrumentation, Op Amps, Buffer Amps | 5V 100kHz 3.75kV Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - HCPL-7800A-000E | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Optically Isolated Amplifiers | Operational Amplifier/Comparator >> Isolation Amplifiers | Instrumentation, OP Amps, Buffer Amps | Optocouplers, Isolated Amp, 3.75Kv; No. Of Amplifiers Broadcom | Instrumentation, OP Amps, Buffer Amps |
| Device Type | Isolaltion Amplifiers | Isolaltion Amplifiers | Isolaltion Amplifiers | Isolaltion Amplifiers | ||||||||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | ||||||||
| Package Type | DIP; PDIP; Pdip | DIP; DIP-8 | DIP; "8-DIP (0.300"", 7.62mm)" | Rail/Tube | DIP; 8-DIP | 8-DIP (0.300, 7.62mm) | DIP | DIP; 8-DIP (0.300\", 7.62mm) | Through Hole | |||
| Source Current (IS) | 10.9 milliamps | 10.9 milliamps | 10.9 milliamps | 10.9 milliamps | ||||||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |