HA-2520, HA-2522, HA-2525 comprise a series of operational amplifiers delivering an unsurpassed combination of specifications for slew rate, bandwidth and settling time. These dielectrically isolated amplifiers are controlled at closed loop gains greater than 3 without external compensation. In addition, these high performance components also provide low offset current and high input impedance.
120V/µs slew rate and 200ns (0.2%) settling time of these amplifiers make them ideal components for pulse amplification and data acquisition designs. These devices are valuable components for RF and video circuitry requiring up to 20MHz gain bandwidth and 2MHz power bandwidth. For accurate signal conditioning designs the HA-2520, HA-2522, HA-2525’s superior dynamic specifications are complemented by 10nA offset current, 100MO input impedance and offset trim capability.
Manufacturer: Intersil
Win Source Part Number: 139840-HA3-2525-5Z
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: Through Hole
Amplifier Type: General Purpose
Slew Rate: 120 V/μs
Current - Input Bias: 125nA
Voltage - Input Offset: 5mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 75°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 8 V to 36 V, ±4 V to 18 V
Operating Supply Current: 4mA
Channel Output Current: 20mA
Gain Bandwidth Product (GBP): 20MHz
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
General Purpose Amplifier 1 Circuit 8-PDIP
IC OPAMP GP 1 CIRCUIT 8DIP Product overview: HA3-2525-5Z from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-HA3-2525-5Z can be used for catalog matching and distributor lookup.
IC OPAMP GP 1 CIRCUIT 8DIP
Operational Amplifiers - Op Amps W/ANNEAL OPAMP 20MHZ VFB 120V/US COM
IC OPAMP GP 1 CIRCUIT 8DIP
General Purpose Amplifier 1 Circuit 8-PDIP
General Purpose Amplifier 1 Circuit 8-PDIP
OP AMP, 20MHZ, 120V/uS, DIP-8; No. of Amplifiers:1 Amplifier; Bandwidth:20MHz; Slew Rate:120V/µs; Supply Voltage Range:16V to 36V; Amplifier Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:0°C; Product Range:-; MSL:- RoHS Compliant: Yes
OP AMP, HIGH SLEW RATE, 2525, DIP8; No. of Amplifiers:1 Amplifier; Bandwidth:20MHz; Slew Rate:120V/µs; Supply Voltage Range:16V to 36V; Amplifier Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:0°C; Operating TemperatureRoHS Compliant: Yes
| Renesas Electronics Corporation | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | HA3-2525-5Z | 139840-HA3-2525-5Z | HA3-2525-5Z-ND | 687-HA3-2525-5Z | HA3-2525-5Z | HA3-2525-5Z | HA3-2525-5Z | HA3-2525-5Z | 79K6745 | 97K0933 |
| Product Name | 20MHz, High Slew Rate, Uncompensated, High Input Impedance, Operational Amplifiers | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - HA3-2525-5Z | Instrumentation, Op Amps, Buffer Amps | Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Op Amp, 20Mhz, 120V/us, Dip-8; No. Of Amplifiers Renesas | Op Amp, High Slew Rate, 2525, Dip8; No. Of Amplifiers Renesas |
| Features | Single-Supply | |||||||||
| Supply Voltage (VS) | 16 to 36 volts | 8 to 36 volts | 36 volts | 16 to 36 volts | 16 to 36 volts | |||||
| Source Current (IS) | 4 milliamps | 4 milliamps | 4 milliamps | 4 milliamps | 4 milliamps | |||||
| VOS | 10 millivolts | 5 millivolts | 5 millivolts | |||||||
| IBIAS | 0.1250 to 0.2500 µA | 0.1250 µA | 0.1250 µA |