IC OPAMP GP 1 CIRCUIT 14CERDIP Product overview: HA1-2540-5 from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-HA1-2540-5 can be used for catalog matching and distributor lookup.
Manufacturer: Intersil
Win Source Part Number: 204547-HA1-2540-5
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: Through Hole
Amplifier Type: General Purpose
Slew Rate: 400 V/μs
Current - Input Bias: 5μA
Voltage - Input Offset: 8mV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 75°C
Case / Package: 14-CERDIP
Supply Voltage - Operating: ±5 V to 15 V
Operating Supply Current: 20mA
Channel Output Current: 20mA
Gain Bandwidth Product (GBP): 400MHz
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
General Purpose Amplifier 1 Circuit 14-CERDIP
General Purpose Amplifier 1 Circuit 14-CERDIP
IC OPAMP GP 1 CIRCUIT 14CERDIP
IC OPAMP GP 1 CIRCUIT 14CERDIP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-HA1-2540-5 | 204547-HA1-2540-5 | HA1-2540-5-ND | HA1-2540-5 | HA1-2540-5 | HA1-2540-5 |
| Product Name | Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - HA1-2540-5 | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Slew Rate | 400 V/µs | 400 V/µs | 400 V/µs | 400 V/µs | 4.00E-4 V/µs | |
| Bandwidth | 400 MHz | 400 MHz | ||||
| Operating Temperature | 0 C (32 F) | 0 to 75 C (32 to 167 F) | 0 to 75 C (32 to 167 F) | 0 to 75 C (32 to 167 F) | 0 to 75 C (32 to 167 F) | |
| Package Type | Tube | DIP; 14-CERDIP | CDIP; "14-CDIP (0.300"", 7.62mm)" | DIP; CDIP; 14-CDIP (0.300\", 7.62mm) | 14-CDIP (0.300, 7.62mm) | |
| Supply Voltage (VS) | 5 to 15 volts | 30 volts |