Manufacturer: Broadcom Limited
Win Source Part Number: 775750-HCPL-7510-300
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SMD, Gull Wing
Number of Circuits: 1
Mounting: SMD
-3db Bandwidth: 100kHz
Amplifier Type: Isolation
Current - Input Bias: 600nA
Voltage - Input Offset: 600μV
Family Name: HCPL-7510
Categories: Integrated Circuits (ICs)
Operating Supply Current: 11.7mA
Manufacturer Package: 8-DIP Gull Wing
Output Current per Channel: 16mA
Dual Supply Voltage (±): 4.5 V ~ 5.5 V
Alternative Parts (Cross-Reference): PS8551L4-E3-AX; PS8551L4-V-AX; HCPL-7510-300;
Introduction Date: May 31, 2005
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2027
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 50
Opto, Avago, HCPL-7510-300E
Opto, Avago, HCPL-7510-300E
Opto, Avago, HCPL-7510-300E
1-CH Isolation Optocoupler, 100kHz BW, 3.75kV Isolation, 5V, SMD Product overview: HCPL-7510-300E from Broadcom is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100kHz, 3.75kV, 5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SMD, 100kHz, 3.75kV, 5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-HCPL-7510-300E can be used for catalog matching and distributor lookup.
Isolation Amplifier 1 Circuit 8-DIP Gull Wing
IC OPAMP ISOLATION 1 CIRC 8DIPGW
Isolation Amplifier 1 Circuit 8-DIP Gull Wing
IC OPAMP ISOLATION 1 CIRC 8DIPGW
Optically Isolated Amplifiers 4.5 - 5.5 SV +/-3%
IC OPAMP ISOLATION 1 CIRC 8DIPGW
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 775750-HCPL-7510-300E | 8188357 | 8188357P | 687-HCPL-7510-300E | 516-1683-5-ND | HCPL-7510-300E | HCPL-7510-300E | HCPL-7510-300E | HCPL-7510-300E | HCPL-7510-300E |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - HCPL-7510-300E | Isolation Amplifiers | Isolation Amplifiers | SMD 100kHz 3.75kV 5V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Optically Isolated Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 11.7 milliamps | 11.7 milliamps | 11.7 milliamps | 11.7 milliamps | ||||||
| VOS | 0.6000 millivolts | 0.6000 millivolts | 0.6000 millivolts | |||||||
| IBIAS | 0.6000 µA | 0.6000 µA | 0.6000 µA | |||||||
| Bandwidth | 0.1000 MHz | 0.1000 MHz | 0.1000 MHz | 0.1000 MHz | ||||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |